EN
  • EN
  • DE

PIC16F873A-E/ML

Part No PIC16F873A-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28QFN / MCU 8-bit PIC RISC 7KB Flash 5V 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 192 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN (6x6)
Win Source Part Number 791992-PIC16F873A-E/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F873
Introduction Date November 19, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16F873A-E/ML CAD Model

Description

Microchip Technology PIC16F873A-E/ML Microcontroller

The PIC16F873A-E/ML is a powerful 8-bit microcontroller from Microchip Technology, designed to deliver performance, efficiency, and flexibility for a wide range of embedded applications. This microcontroller is part of Microchip's renowned PIC16F family, which is well-known for its ease of use and robust feature set. With its compact 28-pin QFN (Quad Flat No-leads) package, the PIC16F873A-E/ML is an ideal choice for space-constrained applications.

At the heart of the PIC16F873A-E/ML is a high-performance RISC CPU with only 35 single-word instructions to learn. This microcontroller operates at a maximum frequency of 20MHz and features 7KB of flash memory for program storage. It also includes 192 bytes of EEPROM data memory, which provides a convenient solution for storing non-volatile data. The device is equipped with 368 bytes of RAM, ensuring sufficient working memory for complex tasks.

One of the standout features of the PIC16F873A-E/ML is its rich set of peripherals. It includes a 10-bit, 5-channel analog-to-digital converter (ADC) for interfacing with analog sensors and a synchronous serial port (SSP) with SPI (Serial Peripheral Interface) and I2C (Inter-Integrated Circuit) for communication with other digital devices. Additionally, it offers two capture/compare/PWM (Pulse Width Modulation) modules and a watchdog timer, enhancing its capabilities in control applications.

The microcontroller also boasts power-saving features such as a power-on reset (POR), power-up timer (PWRT), and oscillator start-up timer (OST), which help to ensure reliable operation. Programmable low-voltage detection (LVD) ensures that the device operates within safe voltage levels, protecting your application from unexpected power drops.

For developers, Microchip provides a comprehensive suite of development tools, including the MPLAB Integrated Development Environment (IDE) and MPLAB ICD (In-Circuit Debugger). These tools, along with extensive documentation and a supportive community, make the PIC16F873A-E/ML an accessible choice for both novice and experienced engineers.

In summary, the PIC16F873A-E/ML from Microchip Technology is a versatile, high-performance microcontroller that offers a perfect blend of power, memory, and peripherals, all within a compact package suitable for a multitude of embedded applications.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.7650 $105.5300
3+ $43.2952 $129.8856
5+ $41.9415 $209.7075
6+ $40.5890 $243.5340
8+ $39.2365 $313.8920
10+ $35.1767 $351.7670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess