EN
  • EN
  • DE

PIC16F873-20/SO

Part No PIC16F873-20/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 192 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SOIC
Win Source Part Number 061810-PIC16F873-20/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F873-20/SO CAD Model

Description

Microchip Technology PIC16F873-20/SO Microcontroller

The PIC16F873-20/SO is a high-performance, 8-bit microcontroller from Microchip Technology's renowned PIC16F series, crafted for a variety of embedded applications. Encased in a sleek SOIC (Small Outline Integrated Circuit) package, this microcontroller combines power with precision, making it an ideal choice for designers looking to optimize space without compromising on functionality.

This versatile chip operates at a maximum speed of 20 MHz, providing a swift and responsive user experience. With its integrated 7 KB of flash memory, the PIC16F873-20/SO offers ample space for program storage, ensuring that complex codebases can be accommodated with ease. The device also boasts 192 bytes of EEPROM, which provides reliable, non-volatile storage for critical data that must be preserved between power cycles.

The microcontroller's 368 bytes of RAM ensure smooth and efficient handling of variables and runtime data, contributing to the overall performance of the system. Additionally, the PIC16F873-20/SO is equipped with a rich set of peripherals, including two capture/compare/PWM functions, two USARTs, a synchronous serial port that can be configured as either 3-wire SPI or 2-wire I²C bus, an 8-channel 10-bit analog-to-digital converter, and more. This extensive array of features enables the device to handle a wide range of tasks, from simple I/O operations to more complex communication and control applications.

With its brown-out reset feature, the PIC16F873-20/SO ensures reliable operation by resetting the microcontroller in the event of a drop in the power supply voltage, thus preventing erratic behavior. The power-saving Sleep mode, Watchdog Timer, and programmable code protection are additional features that enhance the security and energy efficiency of applications built around this microcontroller.

Whether it's for industrial control systems, consumer electronics, automotive applications, or IoT devices, the PIC16F873-20/SO delivers a balanced combination of performance, power efficiency, and versatility. Its robust design and comprehensive feature set make it an excellent choice for engineers and hobbyists alike who require a dependable and flexible microcontroller for their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2164 $64.8656
8+ $13.3057 $106.4456
12+ $12.8899 $154.6788
17+ $12.4741 $212.0597
21+ $12.0583 $253.2243
28+ $10.8109 $302.7052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess