EN
  • EN
  • DE

PIC16F873-04I/SO

Part No PIC16F873-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40-pin 8-Bit CMOS FLASH Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 192 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
RoHS State Request Verification
Win Source Part Number 1238034-PIC16F873-04I/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F873
Introduction Date February 01, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16F873-04I/SO CAD Model

Description

Microchip Technology's PIC16F873-04I/SO Microcontroller

The PIC16F873-04I/SO is a powerful and versatile microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This high-performance 8-bit microcontroller is built on Microchip's advanced RISC architecture, offering a perfect blend of power efficiency and functionality.

The PIC16F873-04I/SO comes in a compact SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications. It operates at a frequency of 4 MHz, which provides a good balance between speed and power consumption, and it is characterized by an industrial temperature range, ensuring reliable operation under varying environmental conditions.

One of the key features of this microcontroller is its integrated EEPROM memory, which allows for easy data storage without the need for additional external memory components. This makes the PIC16F873-04I/SO an ideal choice for applications that require data logging or calibration data to be preserved between power cycles.

In addition, the device boasts a rich set of peripherals, including:

  • Two capture/compare/PWM (CCP) modules
  • A synchronous serial port (SSP) with SPI and I2C capabilities
  • Two analog comparators
  • A 10-bit analog-to-digital converter with 5 channels
  • Programmable 8-level low voltage detection
  • Timer0 module and two Timer1 gate functions

These integrated peripherals enable the PIC16F873-04I/SO to handle complex tasks and interface with various sensors, actuators, and communication modules, making it highly adaptable for projects ranging from automation systems to consumer electronics.

Furthermore, the PIC16F873-04I/SO is supported by Microchip's MPLAB integrated development environment (IDE), which offers a comprehensive suite of tools for code development, simulation, and debugging. This facilitates a streamlined and efficient development process, allowing engineers to bring their products to market faster.

With its robust set of features, the PIC16F873-04I/SO from Microchip Technology stands out as a dependable choice for designers looking to create sophisticated and efficient electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4455 $50.6730
15+ $6.9296 $103.9440
23+ $6.7131 $154.4013
31+ $6.4965 $201.3915
40+ $6.2800 $251.2000
54+ $5.6303 $304.0362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess