Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type MOS, Open-Drain
Supply Voltage - Operating 3 V to 16 V
Voltage - Input Offset (Max) 5mV @ 10V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 50μA
CMRR, PSRR (Typ) 84dB CMRR
Propagation Delay (Max) 4.5μs
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 012592-TLC393CDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC393CDR CAD Model

Description

The Texas Instruments TLC393CDR is a high-precision, dual-channel comparator that offers a perfect blend of speed, power efficiency, and reliability for a wide range of applications. This integrated circuit is housed in a compact SOIC-8 package, making it suitable for space-constrained designs without compromising performance.

Key Features

  • Supply Voltage Range: The TLC393CDR operates over a wide supply voltage range from 2V to 36V on a single supply or ±1V to ±18V on dual supplies, providing flexibility for various power environments.
  • Low Power Consumption: With a typical quiescent current of 0.4 mA per channel, this comparator is an excellent choice for power-sensitive applications.
  • High Speed: It boasts a fast response time with a typical response time of 1.4 microseconds, ensuring quick and accurate comparisons.
  • Dual Comparators: The dual comparator configuration allows for simultaneous comparisons of two separate input signals, making it ideal for systems requiring multi-channel monitoring.
  • Output Compatibility: The open-collector outputs can be connected to voltages up to 36V, and they are compatible with a variety of TTL, MOS, and CMOS logic levels.
  • Differential Input Voltage Range: Equal to the supply voltage, this feature provides the flexibility to handle a wide range of input signals.

Applications

The TLC393CDR is versatile and can be used in numerous applications such as:

  • Limited space applications due to its small form factor
  • Industrial and automotive systems where precision and reliability are critical
  • Voltage level detection and monitoring circuits
  • Window comparators and zero-crossing detectors
  • Analog-to-digital converter (ADC) driver circuits

Quality and Reliability

As with all Texas Instruments products, the TLC393CDR is manufactured to the highest quality standards, ensuring robust performance in even the most demanding conditions. Its operational temperature range from -40°C to 85°C guarantees reliability across a broad spectrum of environments.

You May Also Be Interested in

Microchip Technology
IC COMPARATOR W/REFERENCE SC70-5
Need more? Email Us
ECAD model for MIC845NYC5
Texas Instruments
IC COMP DUAL 700PS RSPECL 24WQFN / Comparator Dual ±6V/12V 24-Pin WQFN EP T/R
Lowest to $24.2273
ECAD model for LMH7322SQX/NOPB
Microchip Technology
IC COMP 1.6V SNGL P-P SC70-5
Lowest to $0.5584
ECAD model for MCP6541UT-I/LT
Linear Technology
IC COMP R-RINOUT DUAL 8-MSOP / Comparator Dual R-R O/P 6V 8-Pin MSOP T/R
Lowest to $12.5988
ECAD model for LT1720CMS8#TRPBF
Maxim Integrated
IC COMPARATOR R-R 8-SOIC
Lowest to $9.3148
ECAD model for MAX991ESA+
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6 / Comparator Dual 18V Automotive 6-Pin TSOT-23 T/R
Need more? Email Us
ECAD model for LT6700MPS6-3#TRPBF
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
ECAD model for HA1631S02CMEL-E
Texas Instruments
IC QUAD DIFF COMPARATOR 14-TSSOP
Lowest to $0.1478
ECAD model for LM339PWG4
Maxim Integrated
IC COMPARATOR GP QUAD 14-SOIC
Need more? Email Us
ECAD model for LMX339HASD+

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4788 $50.2740
225+ $0.4485 $100.9125
350+ $0.4334 $151.6900
500+ $0.4031 $201.5500
645+ $0.3879 $250.1955
805+ $0.3728 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,500 pieces
MOQ: 105 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention