EN
  • EN
  • DE

MAX14850ASE+

Part No MAX14850ASE+
Manufacturer Maxim Integrated
Catalog Digital Isolators
Description DGTL ISO 600V GEN PURP 16SOIC / Six-Channel Digital Isolator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 4/4
Channel Type Bidirectional, Unidirectional
Voltage - Isolation 600Vrms
Common Mode Transient Immunity (Min) 1.5kV/μs
Data Rate 2Mbps, 50Mbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Part Number Series MAX14850
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812983-MAX14850ASE+
Ultra Librarian 3D Model Ultra Librarian MAX14850ASE+ CAD Model

Description

Maxim Integrated MAX14850ASE+: Robust Digital Isolator

The MAX14850ASE+ from Maxim Integrated is a high-performance, six-channel digital isolator, designed to provide reliable signal isolation for a variety of industrial, medical, and consumer applications. This component is a crucial solution for systems where signal integrity and isolation are paramount for safety and functionality.

Key Features:

  • Integrated Isolation Channels: The MAX14850ASE+ contains six independent isolation channels, with four channels dedicated for forward communication and two for reverse direction, ensuring flexible data flow in complex systems.
  • High Voltage Isolation: This device is capable of providing up to 600V of isolation, which is critical for protecting low-voltage circuitry from high-voltage spikes and surges commonly found in industrial environments.
  • Wide Temperature Range: The MAX14850ASE+ operates effectively across a broad temperature range from -40°C to +125°C, making it suitable for harsh operating conditions.
  • High Data Rates: It supports data rates up to 25Mbps, allowing for rapid communication between isolated domains without compromising signal integrity.
  • Low Power Consumption: The device is optimized for low power operation, which is essential for energy-sensitive applications.

Applications:

The versatility of the MAX14850ASE+ makes it an ideal choice for a wide range of applications, including:

  • Industrial Automation Systems
  • Medical Equipment
  • Test and Measurement Devices
  • Battery Management Systems
  • Programmable Logic Controllers (PLCs)

Reliability and Safety:

With Maxim Integrated's commitment to quality, the MAX14850ASE+ is built to meet stringent safety standards, ensuring reliable performance in critical systems. Its robust design helps to prevent data corruption and provides a protective barrier against electrical hazards, contributing to the overall safety of the end product.

Package and Availability:

The MAX14850ASE+ is available in a compact 16-pin SOIC package, providing a space-saving solution for designs where board real estate is at a premium. Its surface-mount design facilitates easy integration into a wide array of PCB layouts.

For engineers and designers looking for a reliable digital isolation solution, the MAX14850ASE+ from Maxim Integrated is a top-tier choice that combines performance, flexibility, and safety in one compact package.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7951 $52.7461
26+ $3.9344 $102.2944
40+ $3.8115 $152.4600
55+ $3.6885 $202.8675
71+ $3.5656 $253.1576
94+ $3.1967 $300.4898
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,666 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess