EN
  • EN
  • DE

PIC16F72T-I/SO

Part No PIC16F72T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 1088486-PIC16F72T-I/SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F72T-I/SO CAD Model

Description

Microchip Technology's PIC16F72T-I/SO

The PIC16F72T-I/SO is a high-performance, 8-bit microcontroller crafted by the renowned Microchip Technology. This versatile and efficient MCU is encapsulated in a sleek SOIC package, specifically designed for embedded control applications. The PIC16F72T-I/SO operates at a temperature range of -40°C to +85°C, making it suitable for industrial-grade applications that require reliability under harsh conditions.

Key Features:

  • Flash Memory: This microcontroller comes with 3.5KB of on-board flash memory, offering ample space for application code, which is essential for complex programming tasks.
  • SRAM and EEPROM: It is equipped with 128 bytes of SRAM and 256 bytes of EEPROM, which provides flexibility for data storage and retention through power cycles.
  • I/O Ports: The device boasts 22 I/O pins, which can be configured for various input/output functions, catering to the needs of a wide array of peripherals and sensors.
  • Timers and ADC: It includes timers and an 8-channel, 10-bit analog-to-digital converter (ADC), enhancing its capability to handle timing-related tasks and analog signal processing.
  • Communication Peripherals: The PIC16F72T-I/SO supports multiple communication protocols, including USART for serial communication, which is critical for data exchange with other microcontrollers and devices.
  • Power-Saving Modes: The microcontroller features power-saving modes such as sleep and idle modes, which are integral for battery-powered or energy-conscious applications.

Applications:

The versatility of the PIC16F72T-I/SO allows it to be integrated into a diverse range of applications. It is an ideal choice for automotive systems, home appliances, industrial automation, and consumer electronics. Its robust feature set makes it perfect for applications requiring sensor interfacing, data acquisition, and real-time control.

Reliability and Support:

Microchip Technology ensures the reliability of the PIC16F72T-I/SO with rigorous testing and quality assurance processes. In addition, the company provides extensive support through comprehensive datasheets, application notes, and a supportive community of developers, making it easier for engineers to implement this microcontroller in their designs.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0029 $52.0377
31+ $3.2844 $101.8164
48+ $3.1818 $152.7264
65+ $3.0792 $200.1480
84+ $2.9765 $250.0260
113+ $2.6686 $301.5518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess