EN
  • EN
  • DE

PIC16F726-I/SO

Part No PIC16F726-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
Data RAM Size 368 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 11x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 210067-PIC16F726-I/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F726-I/SO CAD Model

Description

Microchip Technology's PIC16F726-I/SO Microcontroller

The PIC16F726-I/SO is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, specifically designed for embedded applications requiring a rich feature set and high levels of integration. This MCU is part of the renowned PIC16F family, which is well-known for its easy-to-use and flexible interface, making it a preferred choice for a wide range of applications including industrial control systems, automotive devices, consumer electronics, and more.

The PIC16F726-I/SO comes in a compact 28-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. It is built on a high-performance RISC CPU architecture, which allows for fast and efficient processing with a wide operating voltage range of 2.0V to 5.5V, making it highly adaptable to various power environments.

Key Features:

  • Enhanced Mid-range Core: The device features a 14-bit instruction set for improved computational performance.
  • Memory: It boasts 3584 bytes of Flash program memory, 256 bytes of EEPROM data memory, and 256 bytes of RAM, providing ample space for complex applications and data storage.
  • Peripherals: The MCU includes versatile peripherals such as a 10-bit Analog-to-Digital Converter (ADC) with up to 14 channels, which is perfect for sensor interfacing and data acquisition. It also has two comparators, an Enhanced Capture/Compare/PWM (ECCP) module for advanced motor control, and two MSSP (Master Synchronous Serial Port) modules supporting SPI and I2C communication.
  • Timers: It is equipped with three timers, offering a variety of timing and counting capabilities.
  • Serial Communication: The device provides both USART and A/E/USART modules, allowing for serial communication in multiple protocols.
  • Internal Oscillator: An internal 16MHz oscillator eliminates the need for external clock sources, reducing the overall system cost and complexity.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C.
  • Power-Saving Modes: Multiple power-saving modes, including Idle and Sleep modes, help to minimize power consumption during low-activity periods.

With its rich set of features and capabilities, the PIC16F726-I/SO MCU from Microchip Technology is an excellent choice for designers looking to develop robust and sophisticated systems in a variety of fields. Its combination of power efficiency, processing capability, and integrated peripherals make it a highly versatile component for your next project.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6888 $50.6640
75+ $1.3857 $103.9275
115+ $1.3424 $154.3760
155+ $1.2991 $201.3605
200+ $1.2558 $251.1600
270+ $1.1259 $303.9930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess