EN
  • EN
  • DE

PIC16F723A-E/SS

Part No PIC16F723A-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28-Pin Flash Microcontrollers with nanoWatt XLP Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 192 x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 11x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1237998-PIC16F723A-E/SS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F723A
Introduction Date April 08, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC16F723A-E/SS CAD Model

Description

Microchip Technology's PIC16F723A-E/SS Microcontroller

The PIC16F723A-E/SS is a powerful and versatile microcontroller produced by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular model is part of the expansive PIC16F family, known for its robustness, reliability, and ease of use which is suitable for a wide range of applications across various industries.

The PIC16F723A-E/SS features a 28-pin SSOP (Shrink Small Outline Package) that provides a compact footprint while still offering ample I/O options for interfacing with other components. At its core, this microcontroller is built around an 8-bit CPU and comes with 7 KB of flash memory, which is ideal for storing your application code. Additionally, it includes 256 bytes of EEPROM memory, which allows for data retention even after the power is cycled, making it perfect for non-volatile storage needs.

With 256 bytes of RAM, this device can handle complex operations and multitasking with ease. Its clock speed can go up to 32 MHz, providing the computational power necessary for time-sensitive tasks. The PIC16F723A-E/SS also boasts an integrated 10-bit analog-to-digital converter (ADC) with up to 14 channels, which enables precise measurement of analog signals, crucial for sensor interfacing and data acquisition systems.

Connectivity is another strong suit of the PIC16F723A-E/SS. It features a range of communication peripherals, including a synchronous serial port that can be configured for SPI or I2C communication, as well as an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) module for serial communication, which is essential for modern embedded applications requiring communication with other devices or networks.

For those concerned with power consumption, the PIC16F723A-E/SS offers power-saving features such as Power-Saving Sleep mode, an ultra-low-power watchdog timer, and power-managed modes, making it an excellent choice for battery-powered or power-sensitive applications.

Finally, the PIC16F723A-E/SS supports a wide operating voltage range from 2.0V to 5.5V, which provides flexibility in power supply design and ensures compatibility with both TTL and CMOS logic levels. Its robustness is further enhanced with its extended temperature range, making it suitable for harsh environments.

In summary, the PIC16F723A-E/SS from Microchip Technology is a feature-rich and reliable microcontroller that offers a balanced combination of memory, processing power, and peripherals, ideal for designers looking for a cost-effective solution with a small package footprint.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6134 $56.4690
80+ $1.3238 $105.9040
120+ $1.2824 $153.8880
165+ $1.2411 $204.7815
210+ $1.1997 $251.9370
280+ $1.0756 $301.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess