EN
  • EN
  • DE

93LC86AT-E/SN

Part No 93LC86AT-E/SN
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 16KBIT SPI 3MHZ 8SOIC / EEPROM Memory IC 16Kb (2K x 8) Microwire 3 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface Microwire
Clock Frequency 3 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 93LC86
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 3,300
Win Source Part Number 1316517-93LC86AT-E/SN
Ultra Librarian 3D Model Ultra Librarian 93LC86AT-E/SN CAD Model

Description

Microchip Technology's 93LC86AT-E/SN EEPROM

Microchip Technology's 93LC86AT-E/SN is a 16Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a robust storage solution for applications requiring non-volatile memory. With its serial interface, this EEPROM provides designers with a flexible and convenient way to store data that must be preserved through power cycles and across various environmental conditions.

Key Features

  • Memory Size: The 93LC86AT-E/SN comes with a memory size of 16 Kbits, providing ample space for calibration data, device configuration, and user settings.
  • Serial Interface: This device utilizes a serial bus, ensuring easy integration with microcontrollers and processors, while also minimizing the number of required I/O pins.
  • Operating Voltage Range: It operates over a broad voltage range, typically from 2.5V to 5.5V, making it versatile for various power supply conditions.
  • Temperature Range: The EEPROM is designed to operate across an industrial temperature range, from -40°C to +85°C, ensuring reliability and performance in demanding environments.
  • Organized Memory: The memory is organized as either 1024 x 16 bits or 2048 x 8 bits, which allows for flexible data storage options depending on the application requirements.
  • Packaging: The device is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications.

Applications

The 93LC86AT-E/SN is ideal for a variety of applications where long-term data retention is crucial. Common uses include:

  • Device configuration storage
  • Calibration data retention
  • Industrial control systems
  • Automotive systems
  • Consumer electronics

With its robust design and flexibility, the Microchip 93LC86AT-E/SN EEPROM is a reliable choice for engineers and designers looking to add non-volatile memory to their embedded systems. Its compatibility with serial communication protocols ensures that it can be easily integrated into existing designs, thereby reducing development time and simplifying product maintenance.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess