EN
  • EN
  • DE

PIC16F722-I/SO

Part No PIC16F722-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40/44-Pin Flash Microcontrollers with nanoWatt XLP Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 11x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 1237995-PIC16F722-I/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F722
Introduction Date December 11, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC16F722-I/SO CAD Model

Description

Microchip Technology PIC16F722-I/SO Microcontroller

The PIC16F722-I/SO from Microchip Technology is a versatile and powerful 8-bit microcontroller that offers a perfect blend of efficiency and performance for a wide range of embedded applications. This microcontroller is housed in a compact SOIC package, making it ideal for space-constrained applications while providing a robust set of features to empower designers and hobbyists alike.

At the heart of the PIC16F722-I/SO is a high-performance RISC CPU, which provides the efficiency required for modern control systems. With an operating speed of up to 20 MHz, this microcontroller can execute instructions quickly, making it suitable for applications requiring fast processing and real-time responses. The device operates within a voltage range of 2.0V to 5.5V, providing flexibility for both low-power and standard-power applications.

The microcontroller comes with 3.5 KB of flash memory, which is ample for storing application code, and 128 bytes of EEPROM data memory for non-volatile storage of configuration settings or user data. The PIC16F722-I/SO also boasts 256 bytes of RAM, ensuring sufficient working memory for complex tasks.

For interface and peripheral integration, the device includes a rich set of features such as:

  • 25 I/O pins that are high-current sink/source capable, providing excellent interfacing capabilities with external devices.
  • A comprehensive suite of analog features including a 10-bit Analog-to-Digital Converter (ADC) with up to 7 channels, enabling the microcontroller to interface with analog sensors and devices.
  • Two Enhanced Capture/Compare/PWM (ECCP) modules, which are instrumental in motor control and other PWM-based applications.
  • Integrated communication peripherals such as MSSP (Master Synchronous Serial Port) for SPI and I2C communication, and an EUSART module for serial communication, which are essential for modern embedded systems that require connectivity.

The PIC16F722-I/SO also includes various safety and power-saving features, such as Power-Saving Sleep mode, Watchdog Timer, and Programmable Brown-out Reset, which enhance its reliability and longevity in the field. With its extensive instruction set and the ability to be programmed in both assembly language and high-level languages like C, this microcontroller is a versatile choice for projects ranging from simple LED drivers to complex control systems.

Whether you're designing an industrial control system, a consumer electronic product, or experimenting with DIY projects, the Microchip PIC16F722-I/SO offers a balance of performance, power efficiency, and integrated features that can meet the demands of your application.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2508 $52.0128
38+ $2.6673 $101.3574
59+ $2.5840 $152.4560
80+ $2.5006 $200.0480
104+ $2.4173 $251.3992
139+ $2.1672 $301.2408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,109 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess