EN
  • EN
  • DE

PIC16F631T-I/SS

Part No PIC16F631T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 18
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 64 x 8
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 061784-PIC16F631T-I/SS
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Industrial, Consumer Electronics
Quantity per package 1,600
Ultra Librarian 3D Model Ultra Librarian PIC16F631T-I/SS CAD Model

Description

Microchip Technology's PIC16F631T-I/SS Microcontroller

The PIC16F631T-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide range of embedded applications. This powerful MCU is part of the popular PIC16 family, which is well-known for its ease of use and robust feature set tailored to meet the demanding requirements of today's electronic designs.

Key Features:

  • CPU: The PIC16F631T-I/SS boasts a precise and efficient 8-bit architecture that provides ample computational power for handling complex algorithms and control tasks.
  • Memory: It comes equipped with 1.75KB of flash program memory, allowing for substantial code storage, and 64 bytes of EEPROM for non-volatile data storage. Additionally, 128 bytes of RAM ensure smooth operation and data handling.
  • I/O and Peripherals: This MCU features 18 input/output pins, which include an array of analog and digital peripherals such as timers, serial communication modules, and a 10-bit Analog-to-Digital Converter (ADC) that enhances its interfacing capabilities with various sensors and external components.
  • Operating Conditions: With an operational voltage range of 2.0V to 5.5V, the PIC16F631T-I/SS is designed to function optimally in both low and standard voltage applications. Its temperature range is specified from -40°C to +85°C, ensuring reliable performance under diverse environmental conditions.
  • Packaging: The device is available in a 20-pin SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.
  • Power Management: Microchip's power-managing features, including Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and Brown-out Reset (BOR), ensure stable operation during power fluctuations and help to minimize power consumption.

Applications:

The PIC16F631T-I/SS is a versatile MCU that can be employed in a variety of applications, ranging from simple consumer electronics to more complex industrial control systems. Its robust feature set makes it particularly suitable for applications such as:

  • Automotive systems
  • Home appliances
  • Medical devices
  • Industrial automation
  • Security systems

Overall, the PIC16F631T-I/SS from Microchip Technology is a reliable and cost-effective solution for designers looking to optimize their embedded systems with an MCU that offers a good balance between performance and power consumption.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9101 $58.6515
36+ $3.2084 $115.5024
56+ $3.1081 $174.0536
77+ $3.0079 $231.6083
100+ $2.9076 $290.7600
133+ $2.6068 $346.7044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess