EN
  • EN
  • DE

PIC16LC74B-04I/P

Part No PIC16LC74B-04I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 40DIP / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 40-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
RAM Size 192 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC16LC74
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LC74B-04I/P-NDR
Standard Package 10
Win Source Part Number 1318904-PIC16LC74B-04I/P
Ultra Librarian 3D Model Ultra Librarian PIC16LC74B-04I/P CAD Model

Description

The PIC16LC74B-04I/P is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology. It is part of Microchip's extensive PIC family, which is renowned for its ease of use, low power consumption, and advanced features. The PIC16LC74B-04I/P is designed to support a wide range of applications, from industrial control systems to consumer electronics.

This microcontroller operates at a maximum frequency of 4 MHz, providing a balance between speed and power consumption. It is equipped with a robust instruction set that allows for efficient program execution, including 14-bit wide instructions and 8-bit wide data path. The PIC16LC74B-04I/P comes in a 40-pin PDIP (Plastic Dual In-line Package), which makes it suitable for breadboard prototyping as well as for permanent installations in embedded systems.

One of the key features of the PIC16LC74B-04I/P is its integrated analog-to-digital converter (ADC), offering 8 channels with 8-bit resolution, making it ideal for interfacing with analog sensors and performing data acquisition tasks. Additionally, it boasts a total of 33 I/O (Input/Output) ports, providing ample connectivity options for various peripherals and devices.

The microcontroller also includes 192 bytes of RAM and 7K words of EPROM, which is a generous amount of memory for complex programs and data storage. It supports serial programming as well as parallel programming, offering flexibility for developers during the development and deployment phases.

For applications requiring reliable data communication, the PIC16LC74B-04I/P features a synchronous serial port that can be configured as either 3-wire SPI (Serial Peripheral Interface) or 2-wire I²C™ compatible interface. Moreover, it includes two Capture/Compare/PWM (CCP) modules, which are invaluable for generating precise timing sequences, such as in motor control applications.

The PIC16LC74B-04I/P is designed with power-saving in mind, featuring a Power-saving Sleep mode, Watchdog Timer, and code protection features to ensure the integrity and security of the application code. It operates in the industrial temperature range from -40°C to +85°C, ensuring reliability and performance even in harsh environments.

Overall, the PIC16LC74B-04I/P from Microchip Technology is a versatile and reliable choice for designers looking to implement a microcontroller with a rich feature set and solid performance in their embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess