EN
  • EN
  • DE

PIC16F631-I/P

Part No PIC16F631-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 20DIP / PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 18
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 64 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number PIC16F631
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16F631IP
Standard Package 22
Win Source Part Number 1322706-PIC16F631-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16F631-I/P CAD Model

Description

Microchip Technology's PIC16F631-I/P Microcontroller

The PIC16F631-I/P is a high-performance, 8-bit microcontroller designed by Microchip Technology, a renowned leader in the field of smart, connected, and secure embedded control solutions. This microcontroller is a part of the expansive PIC16 family, which is well-regarded for its versatility and reliability in a wide range of applications.

The PIC16F631-I/P is encapsulated in a 14-pin PDIP (Plastic Dual In-line Package) which is suitable for through-hole mounting, making it ideal for prototyping and small-scale production. This microcontroller operates on a wide voltage range of 2.0V to 5.5V, allowing for flexible integration into various circuit designs and ensuring compatibility with both TTL and CMOS logic levels.

Core Features:

  • CPU: The device features a precision-engineered RISC architecture with a set of 35 single-word instructions, which enhances its execution speed and efficiency.
  • Memory: It comes with 1024 bytes of flash program memory, 64 bytes of EEPROM data memory, and 64 bytes of RAM, providing ample space for application code and data storage.
  • Peripherals: A range of built-in peripherals adds to its functionality, including an 8-bit timer, a watchdog timer, and up to 11 I/O pins for interfacing with external components.
  • Analog-to-Digital Converter: An integrated 10-bit ADC allows for the conversion of analog signals to digital, making it suitable for sensor interfacing and data acquisition tasks.
  • In-Circuit Serial Programming™ (ICSP™): The ICSP feature enables users to program the microcontroller after it has been placed in a circuit, facilitating easy updates and debugging.

Applications:

The PIC16F631-I/P is highly adaptable and can be employed in a diverse array of applications such as consumer electronics, automotive systems, industrial controls, and hobbyist projects. Its robust feature set also makes it an excellent choice for developing smart sensors, home automation devices, and custom embedded solutions.

Overall, the PIC16F631-I/P by Microchip Technology is a powerful and cost-effective microcontroller that offers a balance of performance, power efficiency, and ease of use, making it a top choice for both novices and experienced engineers alike.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess