EN
  • EN
  • DE

PIC16F630T-I/SL

Part No PIC16F630T-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® 16F
Package Reel - TR
Number of I/O 12
Family Name PIC16F630
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16F630T-I/SLTR, PIC16F630T-I/SLDKR, PIC16F630T-I/SL-NDR, PIC16F630T-I/SLCT, PIC16F630T-I/SL-ND
Quantity per package 2600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851662-PIC16F630T-I/SL
Ultra Librarian 3D Model Ultra Librarian PIC16F630T-I/SL CAD Model

Description

The PIC16F630T-I/SL is a high-performance, CMOS Flash-based 8-bit microcontroller with nanoWatt Technology from Microchip Technology. This versatile microcontroller is designed to deliver low-power operation and a rich feature set in a compact package, making it an ideal choice for a wide range of applications in the consumer, automotive, and industrial markets.

Key Features

  • Flash Memory: The PIC16F630T-I/SL comes equipped with 1.75KB of flash memory, providing ample space for application code and data storage, and allowing for easy updates and reprogramming.
  • RAM and EEPROM: This microcontroller includes 64 bytes of RAM for variable storage and 128 bytes of EEPROM for non-volatile data storage that can be used for device configuration or data logging.
  • I/O Ports: It features 12 I/O pins that offer flexibility for interfacing with external peripherals and can be configured with interrupt-on-change capabilities.
  • Timers and Oscillator: The device has an integrated 8-bit timer, a watchdog timer for system reliability, and an internal oscillator that reduces external component count.
  • Operating Voltage: The PIC16F630T-I/SL operates at a voltage range of 2.0V to 5.5V, accommodating a variety of power sources and ensuring power efficiency in battery-operated applications.
  • Temperature Range: This microcontroller is designed to operate over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: It is available in a 14-pin SOIC package, which is ideal for space-constrained applications.

Applications

The PIC16F630T-I/SL microcontroller is versatile enough to be used in a variety of applications, including:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Power management systems

With its robust feature set and nanoWatt Technology for power conservation, the PIC16F630T-I/SL from Microchip Technology is a reliable and efficient choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess