Product Overview: PIC16F628AF-I/SO 023
The PIC16F628AF-I/SO 023 is a high-performance, CMOS Flash-based 8-bit microcontroller with nanowatt technology, produced by the renowned manufacturer, Microchip Technology. This versatile microcontroller is designed to deliver power efficiency and robust performance for a wide array of applications.
Key Features:
- Flash Memory: The device comes with 3.5KB of programmable Flash memory, allowing for easy firmware updates and data storage without the need for an external EEPROM.
- RAM/EEPROM: It boasts 224 bytes of RAM and 128 bytes of EEPROM, providing ample space for data manipulation and parameter storage.
- I/O Pins: Equipped with 16 I/O pins, this microcontroller offers flexibility for interfacing with various peripherals and sensors.
- Operating Voltage: It operates within a voltage range of 2.0V to 5.5V, making it suitable for low-power and battery-powered applications.
- Speed: The PIC16F628AF-I/SO 023 operates at a maximum frequency of 20MHz, ensuring swift processing and response times for time-sensitive tasks.
- Communication Peripherals: It includes essential communication peripherals such as USART for serial communication, which is crucial for IoT and other connectivity-dependent applications.
- Temperature Range: The robust design allows it to operate within an industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.
- Package: The microcontroller is available in a 18-pin SOIC package, which is ideal for space-constrained applications.
- On-chip Features: It also features an on-chip analog comparator and a programmable internal oscillator, further reducing the need for external components.
Applications:
The PIC16F628AF-I/SO 023 is suitable for a diverse range of applications, from simple LED drivers to complex communication systems. Its low power consumption and comprehensive feature set make it an excellent choice for:
- Automotive systems
- Industrial control systems
- Consumer electronics
- Medical devices
- Smart home devices
- Remote sensors
With its robust architecture and versatile capabilities, the PIC16F628AF-I/SO 023 from Microchip Technology stands out as a top choice for developers and engineers seeking a reliable and efficient microcontroller for their next project.