Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 16
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 224 x 8
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-SOIC
Win Source Part Number 090076-PIC16F628A-I/SO
Family Name PIC16F628
Introduction Date December 03, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automotive, Industrial, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian PIC16F628A-I/SO CAD Model

Description

Microchip Technology's PIC16F628A-I/SO Microcontroller

The PIC16F628A-I/SO is a powerful, highly versatile 8-bit microcontroller from Microchip Technology, designed to deliver performance and reliability for a wide range of embedded applications. Encased in a compact SOIC (Small Outline Integrated Circuit) package, this microcontroller is a perfect choice for space-constrained projects without compromising on functionality.

At the heart of the PIC16F628A-I/SO lies a robust RISC architecture that enables the microcontroller to execute most instructions in just a single clock cycle, achieving throughputs approaching 1 MIPS per MHz. This efficiency ensures optimal performance in time-sensitive tasks and allows for a responsive user experience in interactive applications. With its operating voltage ranging from 2.0V to 5.5V, the PIC16F628A-I/SO is adaptable to various power environments, making it suitable for battery-operated and low-power designs.

With 3.5KB of flash memory, the PIC16F628A-I/SO offers ample space for application code, which can be updated in-circuit, thanks to its self-programmable capabilities under software control. The 128 bytes of EEPROM provide reliable data storage for critical application parameters and user settings that must be preserved across power cycles. Additionally, the device boasts 224 bytes of RAM, ensuring enough workspace for complex algorithms and data buffering.

The PIC16F628A-I/SO is equipped with a rich set of peripherals, including two timers, a synchronous serial port (SSP) with SPI and I²C modes, a USART for serial communication, and an analog comparator module. These integrated features reduce the need for additional components, saving cost and board space. The 16 I/O pins, configurable as input or output, offer flexibility in interfacing with external sensors, actuators, and other digital components.

For designers concerned with robustness and security, the microcontroller incorporates Power-on Reset (POR), Device Reset Timer (DRT), Watchdog Timer (WDT), and Brown-out Reset (BOR) functions, ensuring reliable operation under varying conditions. Furthermore, the PIC16F628A-I/SO supports in-circuit debugging via Microchip's MPLAB ICD and the PICkit™ devices, simplifying development and troubleshooting processes.

Whether you're developing consumer electronics, automotive systems, industrial controls, or Internet of Things (IoT) devices, the PIC16F628A-I/SO from Microchip Technology is an excellent choice for a high-performance, feature-rich microcontroller that can meet the demands of your innovative projects.

You May Also Be Interested in

Cypress Semiconductor Corp
IC MCU SC-ASSP CS100 48WSON / series Microcontroller IC
Need more? Email Us
ECAD model for CY8AA4063WQN-GS-JKERE1
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
Microchip Technology
IC MCU 16BIT 24KB FLASH 44TQFP
Lowest to $107.5124
ECAD model for DSPIC30F3011-20I/PT
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F349CESPF-G-K1E1
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.5511
ECAD model for TM4C1231D5PZIR
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
Maxim Integrated
IC MCU 8BIT 16KB OTP 52PLCC
Need more? Email Us
ECAD model for DS87C530-QNL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2696 $52.2008
54+ $1.8623 $100.5642
84+ $1.8041 $151.5444
115+ $1.7459 $200.7785
149+ $1.6877 $251.4673
199+ $1.5131 $301.1069
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 21,628 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention