EN
  • EN
  • DE

PIC16F628A-I/SN

Part No PIC16F628A-I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348563-PIC16F628A-I/SN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F628A-I/SN CAD Model

Description

Microchip Technology PIC16F628A-I/SN Microcontroller

The PIC16F628A-I/SN is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed to deliver performance and reliability for a broad range of applications. This particular model comes in a 18-pin SOIC package, making it suitable for space-constrained applications while still providing ample I/O options and features.

Key Features:

  • Core: The device is built around Microchip's high-performance RISC CPU, which enables fast and efficient processing with a maximum speed of 20 MHz.
  • Program Memory: It boasts a flash memory of 3.5 KB, allowing for robust program storage with the added advantage of in-circuit programming for easy updates and code maintenance.
  • RAM and Data EEPROM: With 224 bytes of RAM and 128 bytes of data EEPROM, the PIC16F628A-I/SN provides sufficient space for data storage and manipulation.
  • I/O Pins: The microcontroller features 16 versatile I/O pins, which support various interfaces and allow for flexible device control and communication.
  • Timers: Several built-in timers, including an 8-bit timer and two 16-bit timers, facilitate precise event management and scheduling.
  • Communication Peripherals: It supports serial communication with an onboard USART module, enabling easy integration with a variety of serial devices.
  • Analog Features: The device includes an analog comparator module to handle analog signal processing tasks.
  • Power Management: The PIC16F628A-I/SN is designed for low-power consumption, with features like Power-saving Sleep mode, making it ideal for battery-powered applications.

Applications:

This microcontroller is well-suited for an array of applications, including but not limited to, consumer electronics, automotive systems, industrial automation, and custom embedded systems. Its robust feature set and ease of use make it a popular choice among hobbyists and professionals alike.

Whether you're designing a complex control system or a simple DIY project, the PIC16F628A-I/SN provides a reliable and cost-effective solution that can meet your microcontroller needs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess