EN
  • EN
  • DE

NCV7680PWR2GEVB

Part No NCV7680PWR2GEVB
Manufacturer ON Semiconductor
Catalog Board Mount LED Drivers
Description BOARD DEMO REAR COMBO LAMP / HIGH PERFORMANCE EVALUATION BOARD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Outputs and Type 8, Non-Isolated
Features PWM Brightness control
Supplied Contents Board(s)
Utilized IC / Part NCV7680
Win Source Part Number 790648-NCV7680PWR2GEVB
Popularity Medium
Supply and Demand Status Balance
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian NCV7680PWR2GEVB CAD Model

Description

NCV7680PWR2GEVB Evaluation Board by ON Semiconductor

The NCV7680PWR2GEVB is a comprehensive evaluation board designed by ON Semiconductor to showcase the capabilities of the NCV7680 octal linear current regulator and LED driver. This advanced product is tailored for automotive lighting applications, particularly suited for rear combination lamps and interior lighting.

The evaluation board comes equipped with the NCV7680, which features a wide input voltage range of 5.5V to 40V, making it highly adaptable to various automotive power systems. The device is capable of driving up to eight LED strings with a maximum output current of 100mA per channel. Furthermore, the current can be adjusted through external resistors, providing flexibility in controlling the brightness levels of the LEDs.

One of the standout features of the NCV7680PWR2GEVB is its built-in PWM dimming control, which allows for precise modulation of the light output. This is particularly useful for creating dynamic lighting effects or reducing power consumption when full brightness is not required. Additionally, the board incorporates thermal shutdown and open LED detection functionalities, ensuring reliable operation and protection for the LEDs.

The NCV7680PWR2GEVB is designed for ease of use, with a user-friendly interface that includes test points and jumpers for easy measurement and configuration. The board's layout is optimized for minimal noise and interference, ensuring stable performance across various conditions.

Overall, the NCV7680PWR2GEVB from ON Semiconductor is an excellent tool for engineers and designers looking to evaluate and implement LED driving solutions in automotive applications. Its robust design, coupled with the NCV7680’s advanced features, provides a reliable platform for developing efficient, high-performance lighting systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Maxim Integrated
EVALUATION KIT FOR MAX1698 / MAX1698 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Microchip Technology
MAQ3203YM EVALUATION BOARD / MAQ3203 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
EVALUATION MODULE / TPS54200 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM3406HV / LM3406HV 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $257.5374
Infineon Technologies
EVAL KIT / ICL5102 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8575 $60.0075
50+ $2.3447 $117.2350
77+ $2.2719 $174.9363
106+ $2.1980 $232.9880
136+ $2.1252 $289.0272
182+ $1.9046 $346.6372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess