EN
  • EN
  • DE

PIC16F627AT-I/SS

Part No PIC16F627AT-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 16
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 224 x 8
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 210061-PIC16F627AT-I/SS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F627AT-I/SS CAD Model

Description

Microchip Technology's PIC16F627AT-I/SS Microcontroller

The PIC16F627AT-I/SS is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed to provide an optimal solution for a wide range of embedded applications. This microcontroller is part of the renowned PIC16F family known for its ease of use, low power consumption, and flexibility, making it a go-to choice for engineers and hobbyists alike.

Key Features:

  • Flash Memory: The device comes equipped with 1.75KB of flash memory, which is ideal for storing the application code. The flash technology allows for easy programming and re-programming, which is essential for iterative development and updates.
  • EEPROM Data Memory: With 128 bytes of EEPROM, the PIC16F627AT-I/SS provides reliable non-volatile memory storage, perfect for saving critical data and settings that must be preserved during power cycles.
  • I/O Pins: The microcontroller boasts 16 I/O pins, providing ample connectivity for interfacing with sensors, actuators, and other peripherals. These pins are highly configurable to suit various application needs.
  • Operating Voltage: It operates within a voltage range of 2.0V to 5.5V, offering flexibility in power supply design and ensuring compatibility with both low-voltage and standard logic level environments.
  • Speed: With an operating speed of up to 20MHz, the PIC16F627AT-I/SS can handle a wide array of tasks and processes efficiently, making it suitable for time-sensitive applications.
  • Temperature Range: This microcontroller is designed to perform reliably in extreme conditions, with an operational temperature range of -40°C to +85°C.

Package and Integration:

The PIC16F627AT-I/SS is available in an SSOP (Shrink Small Outline Package) with 20 pins, which is known for its compact footprint and suitability for space-constrained applications. The device also supports a variety of serial programming and in-circuit debugging options, simplifying development and reducing time to market.

Applications:

Due to its robust feature set, the PIC16F627AT-I/SS is ideal for applications in automation, consumer electronics, automotive systems, and more. Whether it's for sophisticated industrial machines or simple DIY projects, this microcontroller provides a reliable and cost-effective solution that engineers can trust.

Overall, the PIC16F627AT-I/SS from Microchip Technology stands out as a high-performance microcontroller that offers a balanced blend of memory, I/O flexibility, and robustness, making it an excellent choice for your next embedded project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1331 $57.0648
18+ $5.8528 $105.3504
27+ $5.6699 $153.0873
37+ $5.4870 $203.0190
48+ $5.3041 $254.5968
64+ $4.7554 $304.3456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 455 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess