EN
  • EN
  • DE

PIC16F610-I/SL

Part No PIC16F610-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 14SOIC / 14-Pin, Flash-Based 8-Bit CMOS Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 11
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
RAM Size 64 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Part Number Series PIC16F610
Manufacturer Pack Quantity 57
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812592-PIC16F610-I/SL
Ultra Librarian 3D Model Ultra Librarian PIC16F610-I/SL CAD Model

Description

Microchip Technology's PIC16F610-I/SL Microcontroller

The PIC16F610-I/SL is a high-performance, 14-pin Flash-based 8-bit microcontroller from Microchip Technology. This versatile and powerful microcontroller is designed to cater to a wide range of applications, from simple to complex embedded systems. With its rich set of features and low power consumption, it is especially well-suited for industrial, automotive, and consumer electronics applications.

At the heart of the PIC16F610-I/SL lies a precision-engineered RISC architecture that enables the execution of most instructions in a single cycle, achieving throughputs approaching 1 MIPS per MHz. This provides the speed necessary for real-time processing and control tasks. The device operates at a voltage range of 2.0V to 5.5V, allowing for flexible power management and compatibility with both TTL and CMOS logic levels.

The microcontroller comes with 2048 bytes of Flash program memory, ensuring ample space for application code. Additionally, it features 128 bytes of data EEPROM for non-volatile storage of critical data and 128 bytes of RAM for efficient data manipulation. The PIC16F610-I/SL also includes an integrated 10-bit analog-to-digital converter (ADC) with up to 9 channels, enabling the microcontroller to interface directly with analog sensors and transducers.

Enhancing its versatility, the PIC16F610-I/SL offers various serial communication options, including an USART module for serial communication protocols such as RS-232, RS-485, and LIN. The device also includes a comprehensive set of peripherals, such as two comparators, a PWM module, and a programmable timer, which can be used for a variety of timing and control applications.

For ease of development, Microchip provides a full suite of development tools, including software libraries, development boards, and an integrated development environment (IDE). The PIC16F610-I/SL is available in a 14-pin SOIC package and is characterized for operation from -40°C to +125°C, ensuring reliable performance across a broad range of environmental conditions.

Overall, the PIC16F610-I/SL microcontroller is a robust and cost-effective solution for designers looking to optimize their embedded systems with a compact, feature-rich MCU.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0872 $52.4824
40+ $2.5331 $101.3240
62+ $2.4539 $152.1418
85+ $2.3748 $201.8580
109+ $2.2956 $250.2204
146+ $2.0582 $300.4972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess