EN
  • EN
  • DE

PIC16F570-I/SS

Part No PIC16F570-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB FLASH 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 24
Program Memory Size 3KB (2K x 12)
Program Memory Type FLASH
EEPROM Size 64 x 8
Data RAM Size 132 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 8x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 210057-PIC16F570-I/SS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F570-I/SS CAD Model

Description

Product Overview: PIC16F570-I/SS

The PIC16F570-I/SS is a high-performance, low-power microcontroller from Microchip Technology, designed to deliver a perfect balance between power efficiency and processing capabilities. This 8-bit microcontroller is part of the renowned PIC16F family, which is widely acclaimed for its ease of use and flexibility in various applications. Housed in an SSOP-20 package, the PIC16F570-I/SS is particularly suitable for space-constrained applications.

Featuring a wide operating voltage range of 2.5V to 5.5V, the PIC16F570-I/SS is versatile and can be integrated into systems with varying power requirements. Its clock speed of up to 20 MHz ensures swift execution of instructions, making it ideal for applications that require quick response times and real-time processing.

Key Features:

  • Enhanced Mid-range Core: With 49 Instructions, 16 Stack Levels, and an internal oscillator, the microcontroller provides a robust platform for executing complex tasks efficiently.
  • Integrated Analog Features: Equipped with a 12-bit Analog-to-Digital Converter (ADC) with up to 11 channels, the PIC16F570-I/SS offers precise measurement capabilities for sensor interfacing and data acquisition.
  • Ample Memory: The device includes 3.5KB of Flash program memory and 128 bytes of data memory (RAM), allowing for the storage of sizable programs and data handling.
  • Communication Peripherals: With an integrated USART module, the microcontroller supports serial communication, enabling easy data transmission with peripheral devices.
  • Comprehensive Timer Suite: Multiple timers, including a 16-bit timer and two 8-bit timers, provide extensive options for event timing, pulse generation, and PWM outputs.
  • Power-Saving Features: Power-saving modes such as Idle and Power-down modes help to minimize power consumption during periods of low activity.

The PIC16F570-I/SS is also equipped with various safety features, including Brown-out Reset (BOR), Power-On Reset (POR), and Watchdog Timer (WDT), which contribute to the reliable operation of the microcontroller in unpredictable environments.

Whether you are developing consumer electronics, automotive systems, industrial controls, or IoT devices, the PIC16F570-I/SS offers a flexible and cost-effective solution that can meet the needs of your embedded design projects.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2994 $50.5868
54+ $1.8867 $101.8818
83+ $1.8278 $151.7074
114+ $1.7688 $201.6432
147+ $1.7098 $251.3406
196+ $1.5330 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,300 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess