EN
  • EN
  • DE

PIC16F506-I/P

Part No PIC16F506-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8/14-Pin, 8-Bit Flash Microcontroller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 11
Program Memory Size 1.5KB (1K x 12)
Program Memory Type FLASH
RAM Size 67 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 4x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 1237945-PIC16F506-I/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F506-I/P CAD Model

Description

Microchip Technology's PIC16F506-I/P Microcontroller

The PIC16F506-I/P microcontroller is a compact, high-performance integrated circuit designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This versatile 8-bit microcontroller is part of the PIC16 family and is built with Flash technology, which ensures ease of programming and reprogramming, making it an excellent choice for a wide range of applications in various industries.

With its 14-pin PDIP (Plastic Dual In-line Package), the PIC16F506-I/P offers a practical solution for space-constrained applications. It operates within a voltage range of 2.0V to 5.5V, providing flexibility for both low-power and standard-power devices. The microcontroller features a 3 MHz internal oscillator, which eliminates the need for an external clock source, thus reducing the overall component count and system cost.

The device is equipped with 1.5KB of Flash program memory and 67 bytes of data RAM, which is ample for simple control tasks. Additionally, it includes an 8-level deep hardware stack and 12 I/O pins that are configurable, allowing designers to tailor the microcontroller to their specific needs. The PIC16F506-I/P also supports a variety of peripherals, including a 8-bit timer, a watchdog timer, and an analog comparator, which extends its usability in system management and control applications.

Microchip's PIC16F506-I/P is designed with protection features such as Power-on Reset (POR), Device Reset Timer (DRT), and Watchdog Timer (WDT), which enhance the reliability of the system it is embedded in. For programming and debugging, the device is compatible with Microchip's MPLAB IDE and a range of in-circuit programming and in-circuit debugging tools.

Whether you are designing consumer electronics, automotive systems, or industrial controls, the PIC16F506-I/P microcontroller offers a blend of performance, power efficiency, and design flexibility. Its robust feature set, coupled with Microchip's support and resources, make it a smart choice for engineers and hobbyists looking to develop cost-effective and reliable solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6688 $50.0640
75+ $1.3693 $102.6975
115+ $1.3265 $152.5475
160+ $1.2837 $205.3920
205+ $1.2409 $254.3845
270+ $1.1125 $300.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess