EN
  • EN
  • DE

PIC16F526-E/SL

Part No PIC16F526-E/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 14-Pin, 8-Bit Flash Microcontroller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 11
Program Memory Size 1.5KB (1K x 12)
Program Memory Type FLASH
RAM Size 67 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 3x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1237946-PIC16F526-E/SL
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F526
Introduction Date April 23, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC16F526-E/SL CAD Model

Description

Microchip Technology's PIC16F526-E/SL Microcontroller

The PIC16F526-E/SL is a versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a balance between performance and cost. This microcontroller is part of the PIC16F family, which is well-known for its ease of use, reliability, and flexibility in various electronic applications.

Featuring a robust architecture, the PIC16F526-E/SL comes with 1.5KB of flash program memory, 64 bytes of Data EEPROM, and 96 bytes of RAM. This memory configuration allows for efficient handling of small to medium complexity programs and data storage. Its operating voltage ranges from 2.0V to 5.5V, making it suitable for low-power applications and compatible with most TTL and CMOS logic levels.

The device includes an 8-level deep hardware stack, which simplifies the programming of complex control algorithms and multitasking processes. With its 12 I/O pins, the PIC16F526-E/SL provides ample connectivity for interfacing with sensors, actuators, and other peripherals. It also features an integrated 8-bit analog-to-digital converter (ADC) with up to 5 channels, enabling it to process analog signals without the need for external components.

The microcontroller supports a range of timers, including a 16-bit timer and two 8-bit timers, which can be used for event timing, pulse generation, and PWM outputs. Additionally, the PIC16F526-E/SL offers a watchdog timer for system reliability and a power-saving sleep mode to conserve energy in battery-powered devices.

The device is available in a 14-pin SOIC package, making it compact and suitable for space-constrained applications. Whether you're designing consumer electronics, automotive systems, or IoT devices, the PIC16F526-E/SL provides a cost-effective and powerful solution for your microcontroller needs.

Overall, the PIC16F526-E/SL is a testament to Microchip Technology's commitment to providing high-quality and versatile microcontrollers that empower designers to bring their innovative ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7436 $52.3080
70+ $1.4307 $100.1490
110+ $1.3860 $152.4600
150+ $1.3413 $201.1950
195+ $1.2965 $252.8175
260+ $1.1624 $302.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess