Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Microchip Technology
Win Source Part Number 293700-LAN91C110TQFP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LAN91C110TQFP CAD Model

Description

Microchip Technology LAN91C110TQFP Product Overview

The LAN91C110TQFP is a high-performance, feature-rich Ethernet controller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of networking controllers and is specifically tailored for embedded applications that require reliable and efficient network connectivity.

Key Features

  • Integrated MAC and PHY: The LAN91C110TQFP comes with a built-in Media Access Control (MAC) and a Physical Layer (PHY) transceiver, providing a complete networking interface between your application and the Ethernet network.
  • High-Speed Performance: It supports both 10Base-T and 100Base-TX Ethernet standards, allowing for up to 100 Mbps data transfer rates, which is essential for applications demanding high-speed data exchanges.
  • Flexible Interface Options: The device is equipped with a versatile interface that includes support for 8/16/32-bit bus widths, making it compatible with a wide range of microcontrollers and processors.
  • Advanced Packet Processing: Features such as full-duplex operation, hardware checksum generation, and automatic padding and CRC generation help in efficient network packet processing.
  • Low Power Consumption: Designed with power efficiency in mind, the LAN91C110TQFP is suitable for power-sensitive applications, featuring power-down and sleep modes to minimize energy usage.
  • Robust Security: With support for features like VLAN tagging and priority encoding, it ensures secure and prioritized data traffic, which is critical for network security and Quality of Service (QoS).

Applications

The LAN91C110TQFP is ideal for a variety of applications that require network connectivity, including:

  • Industrial Automation
  • Home Networking Devices
  • Embedded Systems
  • Networked Printers and Servers
  • Consumer Electronics

Package and Quality Assurance

The device comes in a TQFP (Thin Quad Flat Package) form factor, which is known for its space-saving footprint and excellent thermal performance. Microchip Technology ensures that the LAN91C110TQFP meets the highest quality standards, providing reliability and performance for critical networking tasks.

You May Also Be Interested in

Maxim Integrated
IC UART SPI/MICRWIRE COMP 16QSOP
Lowest to $6.7955
ECAD model for MAX3100EEE+
Maxim Integrated
Full Speed USB Peripheral/Host Controller USB 2.0 3.3V 32-Pin TQFP / IC USB PERIPH/HOST CNTRL 32TQFP
Lowest to $76.8182
ECAD model for MAX3421EEHJ
Maxim Integrated
IC UART SPI COMPAT 16-QSOP
Lowest to $10.4542
ECAD model for MAX3100CEE+T
Maxim Integrated
IC UART W/RS485 28-QSOP
Need more? Email Us
ECAD model for MAX3140EEI+
Maxim Integrated
RS232, RS485 Controller 14-PDIP
Need more? Email Us
ECAD model for MAX3100CPD+
Maxim Integrated
IC USB PERIPH/HOST CNTRL 32TQFP
Lowest to $82.7273
ECAD model for MAX3421EEHJ+T
Microchip Technology
High-Performance 16-bit Non-PCI 10/100 Ethernet Controller with Variable Voltage I/O | IC CONTROLLER ETHERNET 56QFN
Lowest to $6.7031
ECAD model for LAN9221I-ABZJ
Microchip Technology
Integrated 3-Port 10/100 Managed Switch with PHYs | IC ETHERNET SWITCH 3PORT 48-LQFP
Lowest to $4.1312
ECAD model for KSZ8863RLLI
Maxim Integrated
IC TXRX RS232 SPI W/CAP 28-SOIC
Need more? Email Us
ECAD model for MAX3111EEWI+G36

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention