EN
  • EN
  • DE

PIC16F506-I/ST

Part No PIC16F506-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB FLASH 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 11
Program Memory Size 1.5KB (1K x 12)
Program Memory Type FLASH
Data RAM Size 67 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 4x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 061767-PIC16F506-I/ST
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F506-I/ST CAD Model

Description

Product Overview: PIC16F506-I/ST from Microchip Technology

The PIC16F506-I/ST is a high-performance, 8-bit microcontroller from Microchip Technology, designed to deliver a perfect blend of power efficiency, features, and cost-effectiveness. This device is an ideal choice for a wide range of applications including consumer electronics, automotive systems, industrial controls, and low-power remote sensors. Its compact design, encapsulated in a TSSOP package, makes it suitable for space-constrained applications.

Key Features:

  • Core: The PIC16F506 features a robust PIC architecture with a precision 8-bit CPU, offering a maximum speed of 20 MHz. This ensures reliable performance for time-critical applications.
  • Memory: It comes with 1.5KB of Flash program memory and 67 bytes of data RAM, providing ample space for small to medium complexity applications.
  • I/O and Peripherals: The microcontroller is equipped with 12 I/O pins, an 8-bit timer, and a watchdog timer, enhancing its functionality for various tasks. Additionally, it includes an analog comparator and a 5-channel 8-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors and devices.
  • Operating Voltage: The device operates within a range of 2.0V to 5.5V, allowing for flexible power management and compatibility with both battery-operated and traditional power supply designs.
  • Temperature Range: With an operational temperature range from -40°C to +125°C, the PIC16F506-I/ST is resilient and suitable for harsh environments.
  • Programmability: The microcontroller is easily programmable via ICSP™ (In-Circuit Serial Programming™), which allows for programming after placement on a PCB, simplifying the development and production process.

Applications:

The versatility of the PIC16F506-I/ST makes it an excellent choice for a variety of applications. It is frequently used in custom control systems, power management solutions, consumer electronics such as toys and personal gadgets, automotive accessories, and small-scale automation projects. Its low power consumption also makes it suitable for battery-operated devices and portable applications.

In summary, the PIC16F506-I/ST microcontroller from Microchip Technology is a compact, feature-rich solution that offers a balanced combination of performance, power efficiency, and reliability, making it a go-to choice for designers and engineers across multiple industries.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1510 $51.6240
57+ $1.7649 $100.5993
88+ $1.7097 $150.4536
121+ $1.6546 $200.2066
157+ $1.5994 $251.1058
210+ $1.4340 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,032 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess