EN
  • EN
  • DE

PIC16F1939-I/PT

Part No PIC16F1939-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 44TQFP / MCU 8-bit PIC RISC 28KB Flash 3.3V/5V Automotive 44-Pin TQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 36
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 14x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 275761-PIC16F1939-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Automotive
Family Name PIC16F1939
Introduction Date December 16, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16F1939-I/PT CAD Model

Description

Product Overview: PIC16F1939-I/PT from Microchip Technology

The PIC16F1939-I/PT is a high-performance, 8-bit microcontroller designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This versatile and powerful MCU is packed with features that make it ideal for a wide range of applications, including industrial control systems, automotive, home appliances, and consumer electronics.

The device comes in a 44-pin TQFP (Thin Quad Flat Pack) package, offering a compact footprint for space-constrained applications. It operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Key Features:

  • Enhanced Mid-range Core: The PIC16F1939-I/PT features an enhanced mid-range 8-bit core with 49 instructions, 16 stack levels, and a 31-level hardware stack, which provides improved execution speed and interrupt response.
  • Program Memory: It boasts 28KB of flash program memory, allowing ample space for complex applications and the flexibility to accommodate firmware updates.
  • RAM and Data EEPROM: With 1KB of data EEPROM and 1,024 bytes of RAM, the microcontroller offers sufficient storage for data manipulation and retention without external memory components.
  • Rich Peripherals: The microcontroller includes versatile peripherals such as two Enhanced Capture/Compare/PWM (ECCP) modules, two Master Synchronous Serial Port (MSSP) modules supporting SPI and I2C, and a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels for analog inputs.
  • Communication Interfaces: It also supports various serial communication interfaces, including EUSART (Enhanced Universal Synchronous Asynchronous Receiver Transmitter), making it suitable for serial communications in embedded systems.
  • Configurable Oscillator: The device features a configurable oscillator system with an internal oscillator block that supports frequencies up to 32MHz, eliminating the need for external clock sources in many applications.
  • Low Power Consumption: Low power consumption modes, including Idle and Power-down modes, help to minimize power usage during operation, making it ideal for battery-powered and power-sensitive applications.

The PIC16F1939-I/PT is supported by Microchip's robust development tools, including MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator, which streamline the development process from initial design to final production. Its combination of performance, memory, and peripherals, along with Microchip's support and resources, make it a smart choice for designers looking for a versatile and reliable microcontroller solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2519 $51.7937
55+ $1.8477 $101.6235
84+ $1.7900 $150.3600
116+ $1.7323 $200.9468
150+ $1.6745 $251.1750
200+ $1.5013 $300.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess