EN
  • EN
  • DE

PIC16F1938T-I/SO

Part No PIC16F1938T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 28SOIC / PIC series Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16F1938
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC16F1938T-I/SOCT,PIC16F1938T-I/SO-ND,PIC16F1938T-I/SOTR,PIC16F1938T-I/SODKR
Standard Package 1,600
Win Source Part Number 1155904-PIC16F1938T-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F1938T-I/SO CAD Model

Description

The PIC16F1938T-I/SO is a versatile and powerful microcontroller designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular model comes in a small-outline package (SOIC) and is designed for industrial-grade applications, signified by the 'I' in its part number, which indicates an extended temperature range.

Key Features:

  • Enhanced Mid-range Core: The PIC16F1938T-I/SO features an enhanced mid-range 8-bit core with 14-bit program word and an operating speed of up to 32 MHz. This core provides a perfect balance between power consumption and performance, making it suitable for a wide range of applications.
  • Memory: It boasts a robust memory architecture with 7 KB of Flash program memory, 256 bytes of EEPROM data memory, and 512 bytes of RAM. This memory configuration allows for efficient storage of code and data, essential for complex applications.
  • Peripherals: With a variety of built-in peripherals, this microcontroller is highly adaptable. It includes a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, two comparators, a 5-bit Digital-to-Analog Converter (DAC), and two Pulse Width Modulation (PWM) modules, among others. These peripherals support a multitude of functions and expand the potential use cases of the microcontroller.
  • Communication: For communication purposes, the PIC16F1938T-I/SO is equipped with serial communication interfaces such as I²C, SPI, and EUSART, which allow for easy connectivity with other microcontrollers and peripheral devices.
  • Power Management: The device features Power-Saving Sleep mode, Idle mode, and wide operating voltage range from 1.8V to 5.5V, making it suitable for low-power applications and battery-operated devices.

Applications:

The PIC16F1938T-I/SO is ideal for an array of applications, including but not limited to industrial control systems, automotive, home appliances, consumer electronics, and medical devices. Its robust feature set and adaptability make it a go-to choice for engineers and designers looking for a reliable microcontroller with a proven track record.

Whether you're developing a simple prototype or a complex system, the PIC16F1938T-I/SO from Microchip Technology offers the performance, flexibility, and reliability needed to bring your project to life.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2605 $50.8235
17+ $5.9574 $101.2758
26+ $5.7712 $150.0512
36+ $5.5850 $201.0600
47+ $5.3989 $253.7483
62+ $4.8404 $300.1048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess