EN
  • EN
  • DE

PIC16F1938-I/SS

Part No PIC16F1938-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 25
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 090307-PIC16F1938-I/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F1938-I/SS CAD Model

Description

Product Overview: PIC16F1938-I/SS

The PIC16F1938-I/SS is a versatile 8-bit microcontroller designed and manufactured by the renowned Microchip Technology. This powerful MCU comes from the PIC16F family, known for its high performance, enhanced features, and flexibility in a wide range of applications. The PIC16F1938-I/SS is particularly well-suited for embedded systems that require low power consumption and a high degree of programmability.

Encased in a 28-lead SSOP (Shrink Small Outline Package), this microcontroller offers ample I/O options for interfacing with external peripherals. The PIC16F1938-I/SS operates on a wide voltage range from 2.3V to 5.5V, allowing it to be used in various environments and systems without the need for additional power regulation hardware.

Key features of the PIC16F1938-I/SS include:

  • Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
  • Flash Program Memory: 14KB (8K x 14)
  • SRAM: 512 bytes
  • Data EEPROM: 256 bytes
  • 32 MHz Max. CPU Speed with an internal oscillator for flexibility and cost reduction
  • 25 I/O Pins with individual direction control
  • 12-Channel 10-bit Analog-to-Digital Converter (ADC) for analog sensing capabilities
  • Two Comparators with selectable voltage reference
  • Enhanced Capture/Compare/PWM (ECCP) module for advanced motor control and other PWM applications
  • Serial Communication with EUSART for RS-232, RS-485, and LIN compatible interfaces
  • Two MSSP serial ports for SPI and I2C communication
  • Integrated Watchdog Timer (WDT) to ensure reliable operation
  • In-Circuit Serial Programming™ (ICSP™) and In-Circuit Debug (ICD) via two pins

The PIC16F1938-I/SS is highly customizable with Microchip's MPLAB® IDE and the MPLAB® XC8 compiler, making development quick and efficient. Its rich set of peripherals and low power consumption make it ideal for a variety of applications, including industrial automation, consumer electronics, automotive systems, and IoT devices.

With its robust feature set and Microchip's commitment to quality, the PIC16F1938-I/SS is a reliable choice for designers looking to create sophisticated and power-conscious applications.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3744 $50.6160
37+ $2.7688 $102.4456
56+ $2.6822 $150.2032
78+ $2.5957 $202.4646
100+ $2.5092 $250.9200
134+ $2.2496 $301.4464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess