EN
  • EN
  • DE

PIC16F1933T-I/SS

Part No PIC16F1933T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SSOP / PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16F1933
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC16F1933T-I/SS-ND,PIC16F1933T-I/SSTR,PIC16F1933T-I/SSCT,PIC16F1933T-I/SSDKR
Standard Package 2,100
Win Source Part Number 963072-PIC16F1933T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F1933T-I/SS CAD Model

Description

Microchip Technology's PIC16F1933T-I/SS Microcontroller

The PIC16F1933T-I/SS is a powerful and versatile microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide array of embedded applications. This MCU is part of the renowned PIC16F family, known for its efficiency, reliability, and ease of use. The PIC16F1933T-I/SS is an ideal choice for designers looking for a cost-effective solution with a rich feature set.

Key Features:

  • Enhanced Mid-range Core: This MCU comes with an enhanced mid-range 8-bit core with 49 instructions, 16 stack levels, and a 31-level hardware stack, which provides a balanced trade-off between power consumption and processing speed.
  • Memory: It boasts 7 KB of flash memory, 256 bytes of EEPROM, and 512 bytes of RAM, enabling efficient handling of complex code and data storage.
  • I/O and Peripherals: The device features 25 I/O pins and a range of integrated peripherals, including two comparators, a 9-bit digital-to-analog converter (DAC), a 17-channel 10-bit analog-to-digital converter (ADC), and two capture/compare/PWM (CCP) modules, enhancing its adaptability for various control applications.
  • Communication Interfaces: It supports serial communication with its integrated EUSART (Enhanced Universal Synchronous Asynchronous Receiver Transmitter) and MSSP (Master Synchronous Serial Port) modules for I2C and SPI communication, making it easy to interface with other devices and sensors.
  • Operating Conditions: This MCU operates over a wide voltage range (2.3V to 5.5V) and temperature range (-40°C to +85°C), ensuring reliable performance across diverse environments.
  • Packaging: The PIC16F1933T-I/SS is available in a 28-pin SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications while providing ample pinout for interfacing.
  • Power Management: With Power-Saving features such as Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST), it ensures a smooth operation during power fluctuations.

Applications:

The PIC16F1933T-I/SS is designed to be a versatile MCU that can be used in various applications such as consumer electronics, automotive systems, industrial automation, and custom embedded systems. Its rich set of features and peripherals make it particularly well-suited for applications requiring analog integration, such as sensor interfacing, motor control, and advanced LED lighting systems.

With its robust design and comprehensive development support from Microchip Technology, the PIC16F1933T-I/SS is a smart choice for engineers and hobbyists alike looking to create efficient and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7296 $51.8880
75+ $1.4191 $106.4325
110+ $1.3748 $151.2280
155+ $1.3304 $206.2120
195+ $1.2861 $250.7895
265+ $1.1531 $305.5715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess