EN
  • EN
  • DE

SBRV640VCTT4G

Part No SBRV640VCTT4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 40V 3A DPAK / Diode Array 1 Pair Common Cathode 40 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr ON Semiconductor
Series SWITCHMODE™
Package Tape & Reel
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) (per Diode) 3A
Voltage - Forward (Vf) (Max) @ If 700 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 40 V
Operating Temperature - Junction -65°C ~ 175°C
Mounting Type Surface Mount
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Base Product Number SBRV640
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 893716-SBRV640VCTT4G
Ultra Librarian 3D Model Ultra Librarian SBRV640VCTT4G CAD Model

Description

ON Semiconductor SBRV640VCTT4G Power Rectifier

The SBRV640VCTT4G is a high-performance Schottky Barrier Rectifier designed and manufactured by ON Semiconductor, a reputable leader in power and signal management solutions. This power rectifier is engineered to provide superior switching performance and higher reliability compared to traditional rectifiers. It is a perfect choice for applications requiring efficient power conversion and management.

The SBRV640VCTT4G boasts a dual-diode common-cathode configuration, which makes it ideal for use in high-frequency rectifier circuits, free-wheeling diodes, or polarity protection applications. The device is capable of handling a high average rectified current of up to 6A with a low forward voltage drop, ensuring minimal power loss and improved efficiency in power supply designs.

This power rectifier operates at a junction temperature ranging from -55°C to 150°C, making it suitable for a wide variety of operating environments. The SBRV640VCTT4G's robust design is encapsulated in a TO-220AB package, which offers excellent thermal performance and is easy to mount on a printed circuit board.

Key features of the SBRV640VCTT4G include:

  • High Average Rectified Current: 6A
  • Low Forward Voltage Drop
  • High Surge Capability
  • Operating Junction Temperature Range: -55°C to 150°C
  • TO-220AB Package
  • Guard-Ring for Stress Protection
  • RoHS Compliant and Halogen-Free

The device also incorporates a guard-ring die construction for enhanced stress protection, which provides reliable operation even under extreme conditions. Furthermore, the SBRV640VCTT4G is RoHS compliant and halogen-free, reflecting ON Semiconductor's commitment to environmental sustainability.

Whether you are designing power supplies for consumer electronics, computer servers, or industrial systems, the SBRV640VCTT4G from ON Semiconductor is a strong contender for your rectification needs. Its combination of efficiency, reliability, and thermal performance makes it an essential component for modern power management solutions.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
Vishay
Ultrafast, Soft Recovery Diode | DIODE MODULE 600V 75A SOT227B
Need more? Email Us
ON Semiconductor
SWITCHMODE™ Power Rectifier
Lowest to $3.7065
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO247
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925
Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 200V 8A TO220AB
Need more? Email Us
Vishay
Dual Common-Cathode Ultrafast Rectifier | DIODE ARRAY GP 200V 6A TO263AB
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7718 $54.1744
18+ $5.5564 $100.0152
28+ $5.3828 $150.7184
39+ $5.2091 $203.1549
50+ $5.0355 $251.7750
67+ $4.5146 $302.4782
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,570 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess