EN
  • EN
  • DE

PIC16F19176-I/P

Part No PIC16F19176-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 31x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC16F19176
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368643-PIC16F19176-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16F19176-I/P CAD Model

Description

Microchip Technology PIC16F19176-I/P Microcontroller

The PIC16F19176-I/P is a versatile 8-bit microcontroller designed by Microchip Technology, featuring an enhanced mid-range architecture. This particular model comes in a 40-pin PDIP (Plastic Dual In-line Package) form factor, making it suitable for breadboard prototyping and through-hole PCB designs. It is an ideal choice for a wide range of applications, from industrial control systems to consumer electronics due to its robust set of features and capabilities.

At the heart of the PIC16F19176-I/P is a high-performance RISC CPU with a rich instruction set that enables efficient operation at speeds of up to 32 MHz. It boasts 28 KB of Flash program memory, allowing ample space for complex applications, and 2 KB of RAM for variable storage. Additionally, the device includes 256 bytes of data EEPROM, which is useful for storing non-volatile data that must be preserved between resets or power cycles.

One of the standout features of the PIC16F19176-I/P is its extensive range of integrated peripherals. It includes:

  • Up to 35 I/O pins, providing substantial interfacing capabilities.
  • Multiple communication interfaces such as I2C, SPI, and EUSART, which allow for easy integration with other ICs and external modules.
  • 10-bit Analog-to-Digital Converters (ADC) with Computation (ADCC) for precise analog signal measurement and processing.
  • Two Capture/Compare/PWM (CCP) modules and two Complementary Waveform Generators (CWG) for advanced timing and control operations.
  • Integrated LCD driver that supports up to 64 segments, enabling the creation of custom user interfaces with alphanumeric displays.

For enhanced functionality, the PIC16F19176-I/P also features a Configurable Logic Cell (CLC) which allows the creation of simple logic functions, state machines, or protocol converters without the need for additional components. Furthermore, the device supports various power-saving modes, which are critical for battery-operated or power-conscious applications.

With its extended operating voltage range of 2.3V to 5.5V, the PIC16F19176-I/P is designed to function in diverse environments and power conditions. Its robustness is further established with its extended temperature range, ensuring reliable operation under varying climatic conditions.

Overall, the PIC16F19176-I/P from Microchip Technology is a powerful and flexible microcontroller that offers a balance of performance, power efficiency, and integrated features, making it an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9378 $58.1340
65+ $1.5900 $103.3500
100+ $1.5403 $154.0300
135+ $1.4906 $201.2310
175+ $1.4409 $252.1575
235+ $1.2919 $303.5965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,675 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess