EN
  • EN
  • DE

PIC16F18877-I/PT

Part No PIC16F18877-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F, Functional Safety (FuSa)
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 56KB (32K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 4K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 35x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC16F18877
Standard Package 160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264380-PIC16F18877-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16F18877-I/PT CAD Model

Description

The PIC16F18877-I/PT is a versatile and powerful microcontroller unit (MCU) from Microchip Technology's renowned PIC family, designed for embedded applications that require a high level of integration and low power consumption. This 8-bit MCU is equipped with innovative features and robust peripherals, making it an ideal choice for a wide range of applications including industrial control systems, automotive systems, consumer electronics, and Internet of Things (IoT) devices.

Key Features

  • Enhanced Mid-range Core: With a 14-bit program word and an operating speed of up to 32 MHz, it delivers a perfect balance between power efficiency and performance.
  • Flash Memory: Equipped with 56 KB of on-board flash memory, it provides ample space for complex programs and data storage.
  • RAM and EEPROM: This MCU includes 4 KB of RAM for variable storage and 256 Bytes of EEPROM for non-volatile memory needs.
  • Rich Peripherals: A diverse set of peripherals including USART, SPI, I2C, 10-bit Analog-to-Digital Converter (ADC), PWM modules, and more, support a wide array of functionalities.
  • Extended Temperature Range: With an operational temperature range of -40°C to +85°C, this device is suitable for harsh environments.
  • Low Power Modes: Multiple power management options such as Idle and Doze modes help in conserving power for battery-operated or power-sensitive applications.

Package and Quality

The PIC16F18877-I/PT is available in a 44-pin TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint for space-constrained applications. Its robust design conforms to Microchip's high-quality standards, and it is suitable for both prototyping and mass production.

Development Support

Microchip provides extensive support for the PIC16F18877-I/PT through its MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator. These tools simplify development by providing a user-friendly interface for programming, debugging, and configuring the device's peripherals.

Applications

The PIC16F18877-I/PT is a versatile MCU that can be used in various applications such as:

  • Automotive systems
  • Home appliances
  • Industrial automation
  • Smart sensors
  • Consumer electronics
  • IoT devices

With its robust feature set and Microchip's commitment to quality, the PIC16F18877-I/PT is an excellent choice for designers looking for a reliable and flexible MCU solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5915 $50.2810
34+ $2.9469 $100.1946
53+ $2.8548 $151.3044
73+ $2.7627 $201.6771
94+ $2.6706 $251.0364
126+ $2.3944 $301.6944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess