EN
  • EN
  • DE

PIC16F1828T-E/SS

Part No PIC16F1828T-E/SS
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833808-PIC16F1828T-E/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F1828T-E/SS CAD Model

Description

Microchip Technology PIC16F1828T-E/SS Microcontroller

The PIC16F1828T-E/SS is a high-performance, 8-bit microcontroller unit (MCU) from Microchip Technology's renowned PIC16 family. It is designed to cater to a wide range of applications, from industrial control systems to consumer electronics, offering a perfect blend of power efficiency and computational capability.

This MCU features a versatile RISC architecture with a 14-bit instruction set that allows for fast execution of instructions and efficient use of program memory. Its operating speed is up to 32 MHz, with an internal oscillator that provides a reliable clock source with selectable frequencies, eliminating the need for external clock components.

The PIC16F1828T-E/SS comes with 3.5 KB of flash program memory, 256 bytes of EEPROM, and 256 bytes of RAM, providing ample space for application code and data storage. It also includes an array of peripherals such as 11 analog channels, two comparators, and an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), which makes it suitable for interfacing with various sensors and communication modules.

Among its many features, this MCU offers Power-Saving Modes such as Idle and Sleep, which significantly reduce power consumption during periods of inactivity. The Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) ensure reliable operation under fluctuating power conditions.

The device is available in a 20-pin SSOP package, making it compact and suitable for space-constrained applications. It operates over an extended temperature range of -40°C to +125°C, ensuring robust performance in harsh environments.

With its integrated features and Microchip's commitment to quality, the PIC16F1828T-E/SS MCU is an ideal choice for designers seeking a cost-effective, yet powerful, solution for their embedded projects.

You May Also Be Interested in

Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9002 $63.2016
18+ $6.4819 $116.6742
28+ $6.2797 $175.8316
39+ $6.0776 $237.0264
50+ $5.8743 $293.7150
66+ $5.2668 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess