EN
  • EN
  • DE

KSZ8993MI

Part No KSZ8993MI
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC SWITCH 10/100 W/TXRX 128QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Type 10/100 Integrated Switch
Applications Port Switch/Network Interface
Mounting SMD (SMT)
Case / Package 128-PQFP (14x20)
Win Source Part Number 086469-KSZ8993MI
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8993MI CAD Model

Description

Microchip Technology's KSZ8993MI Integrated 3-Port Switch

The KSZ8993MI is a feature-rich, integrated 3-port managed switch from Microchip Technology, designed to enable high-performance and cost-effective network connectivity. It is a perfect solution for expanding or creating network connections in a variety of applications such as enterprise, home networking, and industrial automation.

At the heart of the KSZ8993MI lies a powerful switch fabric that supports high-speed data processing, ensuring efficient handling of network traffic. It incorporates two 10/100Mbps MAC ports and one 10/100Mbps PHY port, allowing for versatile connectivity options. Each port is designed to automatically negotiate the best speed and duplex mode, while also supporting Auto-MDIX, which simplifies the connectivity by eliminating the need for crossover cables.

The KSZ8993MI boasts advanced features such as Quality of Service (QoS) with four priority queues for optimizing network traffic, ensuring that critical data is transmitted with minimal delay. It also includes support for VLANs, enabling network segmentation and improving security and performance. The switch's IGMP snooping capability allows for efficient multicast traffic management, which is especially beneficial in applications involving streaming or IP-based surveillance.

Security is a key focus of the KSZ8993MI, offering features like MAC address filtering, which can prevent unauthorized access to the network. Network management is made simple with the inclusion of MIIM (MII Management Interface), which provides a user-friendly interface for configuration and monitoring. Additionally, the switch supports remote diagnosis and management, which reduces the need for on-site maintenance and allows for faster troubleshooting.

Engineered for reliability, the KSZ8993MI operates over a wide temperature range, making it suitable for harsh industrial environments. Its compact footprint and low power consumption make it an ideal choice for applications where space and energy efficiency are of paramount importance.

In summary, Microchip Technology's KSZ8993MI is a versatile, high-performance integrated switch that offers a wealth of features to meet the needs of a modern network infrastructure.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.0674 $81.0674
2+ $78.5340 $157.0680
3+ $76.0007 $228.0021
4+ $73.4673 $293.8692
5+ $65.8672 $329.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 660 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess