EN
  • EN
  • DE

24LC512-E/ST

Part No 24LC512-E/ST
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 512KBIT I2C 8TSSOP / EEPROM Memory IC 512Kb (64K x 8) I²C 400 kHz 900 ns 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kb (64K x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 24LC512
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 24LC512-E/ST-CRL,Q14517788
Standard Package 100
Win Source Part Number 1320820-24LC512-E/ST
Ultra Librarian 3D Model Ultra Librarian 24LC512-E/ST CAD Model

Description

Microchip Technology 24LC512-E/ST EEPROM

The 24LC512-E/ST is a high-capacity 512Kb I²C™ Serial EEPROM product from Microchip Technology, designed for advanced data storage solutions. This robust memory chip offers an extended temperature range, making it ideal for industrial-grade applications that require a durable and reliable non-volatile memory component.

Constructed with an 8-pin TSSOP (Thin Shrink Small Outline Package), the 24LC512-E/ST is engineered for space-conscious applications, providing a compact footprint without compromising on performance. This EEPROM operates on a single supply voltage ranging from 2.5V to 5.5V, accommodating various system power requirements and ensuring compatibility with both low-voltage and standard devices.

One of the key features of the 24LC512-E/ST is its I²C compatible interface, which supports a clock frequency of up to 400kHz for the Standard-mode, 1MHz for Fast-mode, and 3.4MHz for the Fast-mode Plus. This allows for seamless integration with microcontrollers and processors, enabling efficient communication and data transfer within a system.

The device boasts a substantial data retention period of over 200 years and an endurance of 1 million erase/write cycles, ensuring long-term data integrity and reliability. Additionally, it comes with built-in write protection features, including a write protect (WP) pin and write-enable latch, which prevent accidental data overwrites and ensure critical data preservation.

Users will appreciate the 24LC512-E/ST's flexible byte and page write operations, ranging from a single byte to a 128-byte page. This flexibility allows for optimized memory usage and efficient handling of various data sizes, from small configuration settings to larger data blocks.

In summary, the Microchip Technology 24LC512-E/ST EEPROM is a versatile and reliable choice for systems that demand high-density memory storage with stable performance across a broad temperature range. Its advanced features and compatibility make it suitable for a wide array of applications, including industrial controls, medical devices, automotive systems, and smart consumer electronics.

You May Also Be Interested in

Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7332 $61.5316
30+ $3.8843 $116.5290
47+ $3.7630 $176.8610
64+ $3.6417 $233.0688
83+ $3.5204 $292.1932
110+ $3.1555 $347.1050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess