EN
  • EN
  • DE

PIC16F1827T-I/SS

Part No PIC16F1827T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 7KB Flash 3.3V/5V Automotive 20-Pin SSOP T/R / IC MCU 8BIT 7KB FLASH 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 16
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 384 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 026767-PIC16F1827T-I/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PIC16F1827
Introduction Date September 02, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16F1827T-I/SS CAD Model

Description

The PIC16F1827T-I/SS is a powerful yet compact integrated circuit from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular model is part of the PIC16F family, which is renowned for its versatility and efficiency in a wide range of electronic applications.

The PIC16F1827T-I/SS is a 8-bit microcontroller that features 3.5KB of flash memory, 256 bytes of RAM, and 128 bytes of EEPROM. Its flash memory is self-programmable under software control, which makes it incredibly convenient for developers to update firmware on the fly. With an operating voltage range of 1.8V to 5.5V, it provides designers with flexibility in power-sensitive applications.

This microcontroller comes in a 20-SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. It boasts an array of integrated features such as an 8-bit timer, two 16-bit timers, as well as capture/compare/PWM functions which make it suitable for complex timing operations. Additionally, it includes a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, allowing it to handle analog inputs with ease.

Communication with other devices is made possible through I²C, SPI, and USART modules, enabling the PIC16F1827T-I/SS to be a part of a larger system or to communicate with other microcontrollers and peripherals. Enhanced safety features include Brown-out Reset (BOR), Low Voltage Programming (LVP), and an Extended Watchdog Timer (EWDT), ensuring reliable operation under varying conditions.

The microcontroller is designed with power efficiency in mind, featuring Power-Saving Sleep mode, which significantly reduces power consumption when the device is not in active use. It is ideal for battery-powered devices, energy management systems, and portable applications.

Overall, the PIC16F1827T-I/SS is a robust and versatile microcontroller that offers a balance between performance and power consumption, making it an excellent choice for designers and engineers looking to develop advanced and efficient electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3103 $50.8266
53+ $1.8957 $100.4721
82+ $1.8364 $150.5848
113+ $1.7772 $200.8236
146+ $1.7180 $250.8280
195+ $1.5402 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess