EN
  • EN
  • DE

PIC16F1824T-I/STVAO

Part No PIC16F1824T-I/STVAO
Manufacturer Microchip Technology
Catalog Custom Parts (N - R)
Description 7 KB Flash 256 bytes RAM 32 MHz Int. Osc Enh Mid Range
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1115872-PIC16F1824T-I/STVAO
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F1824T-I/STVAO CAD Model

Description

Microchip Technology PIC16F1824T-I/STVAO Microcontroller

The PIC16F1824T-I/STVAO is a high-performance microcontroller unit (MCU) from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This MCU is part of the extensive PIC16F family, known for its versatility and reliability in various applications ranging from simple to complex systems.

At the heart of the PIC16F1824T-I/STVAO is a powerful 8-bit processor that can operate at a maximum frequency of 32 MHz. It comes with a rich set of features including 3.5 KB of flash memory, 256 bytes of EEPROM, and 128 bytes of RAM, providing ample space for program storage and efficient data management. The MCU is designed for operation over an industrial temperature range, making it suitable for a wide range of environments and applications.

This MCU boasts an array of integrated peripherals that enhance its functionality. It includes an 8-channel 10-bit Analog-to-Digital Converter (ADC), two comparators, and a 5-bit Digital-to-Analog Converter (DAC) that provide excellent analog interface options. Additionally, it features a Capture/Compare/PWM (CCP) module and a complementary Waveform Generator (CWG) that are useful for various timing and control applications.

The PIC16F1824T-I/STVAO supports various communication protocols, including I2C, SPI, and EUSART, allowing for easy integration with other devices and systems. Its Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels provides a balanced combination of performance and power efficiency.

For enhanced system reliability, the MCU includes Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Brown-out Reset (BOR), and Watchdog Timer (WDT) with its own on-chip RC oscillator for reliable operation under variable conditions.

With its small 14-TSSOP package, the PIC16F1824T-I/STVAO is ideal for space-constrained applications. Its low power consumption and wide operating voltage range (1.8V to 5.5V) make it particularly well-suited for battery-operated and portable devices. Whether you're designing consumer electronics, automotive systems, or industrial controls, this MCU offers a perfect blend of performance, power efficiency, and flexibility.

Overall, the PIC16F1824T-I/STVAO from Microchip Technology is a robust, feature-rich microcontroller that delivers reliable performance for a multitude of embedded applications.

You May Also Be Interested in

Amd
Need more? Email Us
IBM
French Electronic Distributor since 1988
Need more? Email Us
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
Rockwell
French Electronic Distributor since 1988
Need more? Email Us
Thomas & Betts
Sk RD10161NP Nyl Rng NO8AWG NO8STUD
Need more? Email Us
Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us
AMCC
French Electronic Distributor since 1988
Need more? Email Us
Infineon Technologies
Need more? Email Us
Rohm Semiconductor
RFUH25TB3SNZ IS AN ULTRA LOW SWI / Diode Standard 350 V 20A Through Hole TO-220FN-2
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess