EN
  • EN
  • DE

PIC16F1784-I/PT

Part No PIC16F1784-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 44TQFP / MCU 8-bit PIC RISC 7KB Flash 3.3V/5V Automotive 44-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PSMC, PWM, WDT
Number of I/O 35
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Supply Voltage 2.3 V ~ 5.5 V
Data Converters A/D 14x12b, D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 791958-PIC16F1784-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F1784
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC16F1784-I/PT CAD Model

Description

Microchip Technology PIC16F1784-I/PT Microcontroller

The PIC16F1784-I/PT is a high-performance, 8-bit microcontroller from Microchip Technology's renowned PIC16F family. This versatile and powerful microcontroller is designed to support a wide range of applications, from industrial control systems to consumer electronics. The device comes in a 44-pin TQFP (Thin Quad Flat Package) that offers a compact footprint while providing ample pin resources for interfacing with peripherals and external devices.

At the heart of the PIC16F1784-I/PT is a precision 32 MHz internal oscillator, which provides a reliable clock source for the device's operations. This microcontroller boasts a rich set of features including 7 KB of flash memory, 512 bytes of RAM, and 256 bytes of data EEPROM, which makes it an ideal choice for applications requiring complex program routines and data storage without the need for additional external memory components.

One of the standout features of this microcontroller is its advanced peripherals. It comes equipped with an Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels which includes multiple 10-bit Analog-to-Digital Converters (ADCs), Capture/Compare/PWM (CCP) modules, and Enhanced Universal Synchronous Asynchronous Receiver Transmitters (EUSART). These capabilities allow for precise control over timing-critical tasks and robust communication options for both serial and parallel data transfer.

The device also supports various serial communication protocols such as SPI and I2C, enabling easy integration with other microcontrollers, sensors, and modules. Additionally, the PIC16F1784-I/PT features Microchip's exclusive MPLAB® Code Configurator, a free graphical programming environment that generates seamless, easy-to-understand code to help accelerate development.

For power management, the PIC16F1784-I/PT includes a Power-Saving Sleep mode, which significantly reduces power consumption during idle periods, making it a great choice for battery-powered or energy-efficient applications.

With its robust set of features and Microchip's commitment to quality, the PIC16F1784-I/PT microcontroller stands out as a versatile and reliable component for designers looking to create sophisticated and efficient electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3569 $53.5690
23+ $4.3954 $101.0942
36+ $4.2580 $153.2880
49+ $4.1207 $201.9143
63+ $3.9833 $250.9479
85+ $3.5713 $303.5605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess