EN
  • EN
  • DE

PIC16F1782-I/SO

Part No PIC16F1782-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PSMC, PWM, WDT
Number of I/O 24
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 11x12b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Part Number Series PIC16F1782
Manufacturer Pack Quantity 27
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809384-PIC16F1782-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F1782-I/SO CAD Model

Description

Microchip Technology's PIC16F1782-I/SO Microcontroller

The PIC16F1782-I/SO from Microchip Technology is a high-performance, 8-bit microcontroller packed with a multitude of features that make it ideal for a wide range of applications. This microcontroller is part of Microchip's enhanced Mid-range Core with 14-bit architecture, designed for improved performance and increased efficiency.

Encased in a compact SOIC (Small Outline Integrated Circuit) package, the PIC16F1782-I/SO offers a robust set of peripherals. It includes up to 3.5 KB of Flash memory, 256 bytes of RAM, and 256 bytes of data EEPROM, providing ample space for application code and data storage. The device operates at a voltage range of 1.8V to 5.5V, making it versatile for both low-power and standard applications.

One of the standout features of the PIC16F1782-I/SO is its extreme low-power (XLP) technology, which ensures efficient power management, crucial for battery-operated and power-sensitive designs. This microcontroller also boasts a rich set of integrated peripherals, including an analog-to-digital converter (ADC) with up to 17 channels and 10-bit resolution, multiple PWM outputs, and comparators, which enable a broad spectrum of analog and mixed-signal applications.

Communication is made easy with the inclusion of various serial communication modules like EUSART, SPI, and I2C, allowing the device to interface with other ICs, sensors, and actuators. Additionally, the PIC16F1782-I/SO supports enhanced features such as hardware Multiply-Accumulate (MAC), programmable Brown-Out Reset (BOR), and an onboard programmable Low Voltage Detect (LVD) for improved system reliability.

Its extended temperature range of -40°C to +85°C and the ability to operate at higher clock speeds up to 32 MHz (with a 4x PLL option) make the PIC16F1782-I/SO a perfect choice for industrial, automotive, and consumer electronic applications that demand robust operation under varying conditions.

Microchip Technology's commitment to providing versatile and scalable microcontroller solutions is exemplified by the PIC16F1782-I/SO, making it a go-to solution for designers looking for a microcontroller that offers a balanced mix of power efficiency, processing capability, and peripheral integration.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0231 $50.5775
61+ $1.6600 $101.2600
94+ $1.6081 $151.1614
129+ $1.5562 $200.7498
167+ $1.5043 $251.2181
223+ $1.3487 $300.7601
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess