EN
  • EN
  • DE

PIC16F15385-I/PT

Part No PIC16F15385-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 44
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 43x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number PIC16F15385
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264357-PIC16F15385-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16F15385-I/PT CAD Model

Description

Microchip Technology's PIC16F15385-I/PT Microcontroller

The PIC16F15385-I/PT is a versatile and powerful microcontroller from Microchip Technology, designed to cater to a wide array of applications, from simple to complex systems. This microcontroller is part of Microchip's extensive PIC16F product line, renowned for its ease of use, reliability, and efficiency in both power consumption and processing capabilities.

Encased in a 44-pin TQFP (Thin Quad Flat Package), the PIC16F15385-I/PT boasts an enhanced mid-range 8-bit architecture with an internal oscillator, providing a robust platform for designers. It operates at a voltage range of 2.3V to 5.5V, which allows for flexibility in power-sensitive applications and ensures compatibility with both TTL and CMOS logic levels.

One of the standout features of this microcontroller is its extensive memory capabilities, including 28 KB of Flash memory and 2 KB of RAM. This generous memory allocation allows for the storage of complex programs and the handling of data-intensive tasks. Additionally, the device includes 256 bytes of data EEPROM, which is particularly useful for storing non-volatile data that must be preserved during power cycles.

The PIC16F15385-I/PT is equipped with a variety of peripherals that enhance its functionality. It includes an integrated 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) for advanced control and monitoring tasks. It also features multiple communication interfaces, such as I2C, SPI, and UART, enabling it to easily interface with other devices and components in a system. Moreover, the device comes with two Capture/Compare/PWM (CCP) modules and a Complementary Waveform Generator (CWG) module, making it highly suitable for motor control and other PWM-related applications.

For those concerned with safety and reliability, this microcontroller integrates several protection mechanisms, such as Brown-out Reset (BOR), Power-On Reset (POR), and Watchdog Timer (WDT). These features ensure stable operation under various conditions and help prevent system failures.

Overall, the PIC16F15385-I/PT from Microchip Technology is a feature-rich microcontroller that provides designers with the tools necessary to create innovative and reliable electronic products. Its broad range of peripherals, combined with its efficient processing power, makes it an ideal choice for projects in the industrial, automotive, consumer electronics, and IoT sectors.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7714 $51.3706
61+ $1.6572 $101.0892
94+ $1.6000 $150.4000
135+ $1.4857 $200.5695
175+ $1.4286 $250.0050
219+ $1.3715 $300.3585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess