EN
  • EN
  • DE

PIC16F15324T-I/SL

Part No PIC16F15324T-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 14SOIC / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number PIC16F15324
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC16F15324T-I/SL-ND,PIC16F15324T-I/SLTR,PIC16F15324T-I/SLCT,PIC16F15324T-I/SLDKR
Standard Package 2,600
Win Source Part Number 1322253-PIC16F15324T-I/SL
Ultra Librarian 3D Model Ultra Librarian PIC16F15324T-I/SL CAD Model

Description

Microchip Technology's PIC16F15324T-I/SL Microcontroller

The PIC16F15324T-I/SL is a high-performance, 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This versatile and efficient MCU is part of the PIC16F family, which is well-known for its ease of use, low power consumption, and robust feature set. The PIC16F15324T-I/SL, in particular, is tailored for projects that demand a compact form factor without compromising on functionality or performance.

Key Features

  • Core: The device is built around Microchip’s advanced mid-range 8-bit architecture, which operates at a maximum frequency of 32 MHz, providing a perfect balance between speed and power efficiency.
  • Memory: It comes equipped with 2 KB of flash program memory, 128 bytes of EEPROM, and 128 bytes of data memory (RAM), allowing for efficient space management in complex applications.
  • I/O Pins: The microcontroller offers 17 general-purpose I/O pins, giving developers ample flexibility to interface with various peripherals and sensors.
  • Timers and PWM: It includes multiple timing features like a 16-bit timer, 8-bit timers, and complementary waveform generator (CWG) for versatile PWM output, which is essential for applications requiring precise timing and control, such as motor control or LED dimming.
  • Analog Features: The device boasts a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, allowing for accurate analog signal acquisition and processing.
  • Communication Peripherals: It supports essential communication protocols, including I2C, SPI, and EUSART, facilitating easy data exchange with other devices and sensors.
  • Temperature Range: The PIC16F15324T-I/SL operates over an extended temperature range, making it suitable for industrial and automotive applications that may be exposed to harsh environments.
  • Packaging: This microcontroller comes in a space-saving 14-pin SOIC package, which is ideal for compact PCB layouts.

Applications

The PIC16F15324T-I/SL is designed for a broad spectrum of applications, including but not limited to, consumer electronics, automotive systems, industrial automation, and Internet of Things (IoT) devices. Its rich feature set and adaptability make it an excellent choice for designers looking to create sophisticated systems with minimal overhead and power consumption.

Overall, the PIC16F15324T-I/SL from Microchip Technology is a powerful and reliable microcontroller that offers the perfect blend of features for developers who require a cost-effective and space-efficient solution for their embedded projects.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7260 $51.7800
75+ $1.4162 $106.2150
110+ $1.3720 $150.9200
155+ $1.3277 $205.7935
195+ $1.2835 $250.2825
265+ $1.1507 $304.9355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess