EN
  • EN
  • DE

PIC16F15324T-E/STVAO

Part No PIC16F15324T-E/STVAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 14TSSOP / PIC Automotive, AEC-Q100, PIC® 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number PIC16F15324
Moisture Sensitivity Level (MSL) 1 (Unlimited)
HTSUS 0000.00.0000
Other Part Number 150-PIC16F15324T-E/STVAO
Standard Package 2,500
Win Source Part Number 1319035-PIC16F15324T-E/STVAO
Ultra Librarian 3D Model Ultra Librarian PIC16F15324T-E/STVAO CAD Model

Description

Microchip Technology's PIC16F15324T-E/STVAO

Introducing the PIC16F15324T-E/STVAO, a cutting-edge microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This powerful component is designed to offer robust performance and versatility, making it an ideal choice for a wide range of applications, from industrial control systems to consumer electronics.

The PIC16F15324T-E/STVAO is part of Microchip's extensive PIC16F product line, known for its high efficiency and reliability. It operates on a high-performance RISC CPU architecture, which allows for fast and efficient processing of instructions. With a wide operating voltage range of 2.3V to 5.5V, this MCU can easily adapt to various power supply conditions, ensuring consistent operation in diverse environments.

Featuring 2KB of flash memory and 128 bytes of EEPROM, the PIC16F15324T-E/STVAO provides ample space for your application code and data storage. The MCU is also equipped with 256 bytes of RAM, ensuring smooth and responsive operation even in complex multitasking scenarios.

Connectivity and interfacing are made easy with several built-in peripherals. The device includes a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) for precise analog signal measurement, a Zero Cross Detect (ZCD) module for AC line monitoring, and a 5-bit Digital-to-Analog Converter (DAC) for analog output capabilities. These features, combined with multiple communication interfaces like I2C, SPI, and UART, make the PIC16F15324T-E/STVAO a versatile choice for interfacing with sensors, actuators, and other electronic components.

The unit is encapsulated in a TSSOP-14 package, which is known for its compact footprint and suitability for space-constrained applications. The 'E' in the part number indicates the extended temperature range, allowing the MCU to operate reliably in extreme conditions, from -40°C to +125°C, which is crucial for automotive and industrial applications.

With its integrated features and robust design, the PIC16F15324T-E/STVAO from Microchip Technology stands out as a microcontroller that can deliver exceptional performance and adaptability for your next electronic project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6914 $51.6796
34+ $3.0288 $102.9792
52+ $2.9342 $152.5784
71+ $2.8395 $201.6045
92+ $2.7449 $252.5308
122+ $2.4609 $300.2298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess