EN
  • EN
  • DE

PIC16F15324T-E/SLVAO

Part No PIC16F15324T-E/SLVAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 14SOIC / PIC Automotive, AEC-Q100, PIC® 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, PIC® 16F
Package Tape & Reel
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size -
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number PIC16F15324
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1353401-PIC16F15324T-E/SLVAO
Ultra Librarian 3D Model Ultra Librarian PIC16F15324T-E/SLVAO CAD Model

Description

Microchip Technology's PIC16F15324T-E/SLVAO Microcontroller

The PIC16F15324T-E/SLVAO is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology's renowned PIC16F family. Designed to cater to a wide range of applications, this MCU is perfect for embedded systems requiring efficient power management and robust operation in compact form factors.

Key Features:

  • Core: The MCU features a PIC architecture with a CPU speed of up to 32 MHz, providing a solid balance between processing power and energy efficiency.
  • Program Memory: It comes with 7 KB of flash memory, offering ample space for application code and the flexibility for future firmware updates.
  • RAM: With 512 bytes of RAM, this MCU can handle data-intensive operations, making it suitable for complex algorithms and data buffering.
  • I/O Pins: The device boasts 18 I/O pins, which are highly configurable and support various peripheral interfaces, ensuring easy integration with external components.
  • Timers: It includes multiple timers, including a 16-bit timer, which can be used for precise event timing, pulse generation, and PWM (Pulse Width Modulation) outputs.
  • Analog Features: The MCU is equipped with a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, allowing accurate and efficient analog signal processing.
  • Communication Interfaces: It supports essential communication protocols such as I2C, SPI, and EUSART, enabling seamless data exchange with other devices and peripherals.
  • Operating Voltage: The PIC16F15324T-E/SLVAO operates at a voltage range of 1.8V to 5.5V, providing versatility for different power supply conditions.
  • Temperature Range: This robust MCU functions within an extended temperature range, making it suitable for industrial and automotive applications.

The PIC16F15324T-E/SLVAO is housed in an SOIC-14 package, which is ideal for space-constrained applications. Its enhanced features, such as Power-Saving Sleep mode, Brown-out Reset, and Watchdog Timer, contribute to its reliability and longevity in the field.

Whether you're designing consumer electronics, automotive systems, or IoT devices, the PIC16F15324T-E/SLVAO from Microchip Technology is an excellent choice for a versatile and dependable microcontroller solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3823 $50.0283
52+ $1.9547 $101.6444
80+ $1.8937 $151.4960
110+ $1.8326 $201.5860
142+ $1.7715 $251.5530
189+ $1.5882 $300.1698
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess