EN
  • EN
  • DE

PIC16F15323-I/ST

Part No PIC16F15323-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Number of I/O 12
Family Name PIC16F15323
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852767-PIC16F15323-I/ST
Ultra Librarian 3D Model Ultra Librarian PIC16F15323-I/ST CAD Model

Description

Microchip Technology's PIC16F15323-I/ST Microcontroller

The PIC16F15323-I/ST is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed to offer a perfect blend of efficiency and performance for a wide range of embedded applications. This MCU is part of the PIC16F family, renowned for its ease of use, low cost, and flexibility.

Featuring a 14-pin TSSOP (Thin Shrink Small Outline Package) form factor, the PIC16F15323-I/ST operates with an industrial temperature range of -40°C to +125°C, making it suitable for operation in harsh environments. It is equipped with a high-performance 8-bit CPU, the PIC architecture, which Microchip is well-known for, and it operates at a speed of up to 32 MHz.

This microcontroller offers 2 KB of flash memory, which provides ample space for code storage, and 128 bytes of EEPROM for data that needs to be retained during power cycles. With 256 bytes of SRAM, it ensures smooth and efficient data manipulation. The device also features an on-board 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) for advanced control and monitoring capabilities.

The PIC16F15323-I/ST supports various communication protocols, including I2C, SPI, and UART, allowing for easy integration into a multitude of systems and ensuring compatibility with a wide range of peripherals. Additionally, its extensive set of peripherals includes PWM modules, comparators, and a multitude of timers, which facilitate complex timing and control tasks.

Enhanced with Microchip's eXtreme Low-Power (XLP) technology, this MCU is optimized for low power consumption, making it an ideal choice for battery-powered and power-sensitive applications. The device also includes a range of safety features, such as Brown-Out Reset (BOR), Power-On Reset (POR), and Watchdog Timer (WDT), which contribute to the reliability and stability of the system it is embedded in.

Whether you are developing consumer electronics, IoT devices, or industrial control systems, the PIC16F15323-I/ST offers the perfect balance of power, performance, and price, making it a smart choice for your next project.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4549 $50.9215
85+ $1.1938 $101.4730
130+ $1.1565 $150.3450
180+ $1.1192 $201.4560
235+ $1.0819 $254.2465
310+ $0.9699 $300.6690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess