EN
  • EN
  • DE

MAX6065BEUR+T

Part No MAX6065BEUR+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 5mA
Tolerance ±0.4%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 60μVp-p
Noise - 10Hz to 10kHz 60μVrms
Voltage - Input 5.2 V ~ 12.6 V
Operating Supply Current 125μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 704962-MAX6065BEUR+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6065
Introduction Date April 01, 2001
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6065BEUR+T CAD Model

Description

The MAX6065BEUR+T from Maxim Integrated is a high-precision, low-power, series voltage reference in a small SOT23 package. This component is engineered to provide a stable and precise reference voltage for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other voltage-sensitive applications. It is part of Maxim Integrated's family of low-dropout (LDO) voltage references that offer excellent temperature stability and low noise performance.

Key Features

  • Stable Output: The MAX6065BEUR+T offers an output voltage of 2.5V, which is maintained with a high degree of accuracy over temperature and time.
  • Temperature Coefficient: It features a low temperature coefficient, typically 20ppm/°C, ensuring consistent performance across a wide temperature range.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, making it suitable for battery-powered applications where supply voltage may vary.
  • Low Power Consumption: With a quiescent current of just 95µA, this voltage reference helps to maximize battery life and is ideal for portable devices.
  • Wide Supply Range: The MAX6065BEUR+T operates over a wide supply voltage range from 2.7V to 12.6V, providing flexibility in various system designs.
  • High Output Current: It can source or sink up to 5mA of output current, accommodating a broad array of loads.
  • Stability: The device is stable with capacitive loads up to 1µF, providing design flexibility without compromising performance.

Applications

The MAX6065BEUR+T is well-suited for a variety of applications where precision voltage reference is critical. This includes:

  • Data acquisition systems
  • Portable instrumentation
  • Medical devices
  • Industrial process control systems
  • Precision power supplies

Conclusion

With its combination of high precision, low power consumption, and small footprint, the MAX6065BEUR+T voltage reference from Maxim Integrated is an excellent choice for designers looking to enhance the accuracy and efficiency of their electronic systems. Its robustness and versatility make it a go-to component for a wide array of applications requiring a reliable reference voltage.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.7169

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1742 $58.4388
34+ $3.4257 $116.4738
53+ $3.3183 $175.8699
72+ $3.2109 $231.1848
94+ $3.1046 $291.8324
125+ $2.7836 $347.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess