EN
  • EN
  • DE

ATXMEGA128A3U-MH

Part No ATXMEGA128A3U-MH
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 128KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-QFN (9x9)
Manufacturer Microchip Technology
Series AVR® XMEGA® A3U
Package Tray
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 50
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 1.6V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-QFN (9x9)
Family Name ATXMEGA128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATXMEGA128A3U-MH SL951, ATXMEGA128A3UMH
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912256-ATXMEGA128A3U-MH
Ultra Librarian 3D Model Ultra Librarian ATXMEGA128A3U-MH CAD Model

Description

Microchip Technology ATXMEGA128A3U-MH Product Overview

The ATXMEGA128A3U-MH from Microchip Technology is a highly integrated, high-performance, low-power 8/16-bit microcontroller that combines the efficiency of the AVR architecture with a rich feature set that allows for a wide range of applications. This microcontroller is designed to offer a perfect balance between power consumption and processing capability, making it ideal for battery-operated devices and other power-sensitive applications.

Key Features:

  • Advanced RISC Architecture: The ATXMEGA128A3U-MH boasts a powerful 8/16-bit AVR CPU, designed to execute instructions in a single clock cycle, providing a throughput approaching 1 MIPS per MHz. This ensures the device can handle complex operations with efficiency.
  • Large Memory: With 128KB of in-system self-programmable flash, 8KB boot code section, 2KB EEPROM, and 8KB internal SRAM, it provides ample space for application code and data storage.
  • High Precision Analog: It features a 12-bit, 2Msps analog-to-digital converter (ADC) with up to 16 channels and a 12-bit digital-to-analog converter (DAC) for accurate analog signal processing.
  • Rich Peripherals: The device includes a variety of peripherals such as USB Full-speed Device, USART, SPI, and two-wire Interface (TWI), which allows for easy integration into different systems and applications.
  • Power Efficiency: The microcontroller operates within a voltage range of 1.6-3.6V and features multiple power-saving modes, which significantly reduce power consumption when the device is idle or running at lower frequencies.
  • PicoPower Technology: Microchip's PicoPower technology enables ultra-low power consumption, extending battery life in portable applications.
  • Package: The ATXMEGA128A3U-MH comes in a 64-pad QFN package, providing a compact footprint for space-constrained applications.

Whether you're designing an advanced industrial control system, a battery-operated medical device, or a sophisticated sensor network, the ATXMEGA128A3U-MH provides the perfect combination of power, performance, and flexibility. Its extensive feature set and low power consumption make it an excellent choice for designers looking to optimize their applications for both performance and energy efficiency.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1013 $56.4052
9+ $11.5703 $104.1327
14+ $11.2087 $156.9218
19+ $10.8472 $206.0968
24+ $10.4856 $251.6544
32+ $9.4009 $300.8288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,160 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess