EN
  • EN
  • DE

STM32L4R9ZIY6PTR

Part No STM32L4R9ZIY6PTR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 2MB (2M x 8) FLASH 144-WLCSP (5.24x5.24)
Manufacturer STMicroelectronics
Series STM32L4R
Package Reel - TR
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 112
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 144-UFBGA, WLCSP
Case / Package 144-WLCSP (5.24x5.24)
Family Name STM32L4R9
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-STM32L4R9ZIY6PTR, 497-STM32L4R9ZIY6PDKR, STM32L4R9ZIY6PTR-ND, 497-STM32L4R9ZIY6PCT
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898249-STM32L4R9ZIY6PTR
Ultra Librarian 3D Model Ultra Librarian STM32L4R9ZIY6PTR CAD Model

Description

STM32L4R9ZIY6PTR Microcontroller Overview

The STM32L4R9ZIY6PTR is a cutting-edge microcontroller from STMicroelectronics, designed to offer an ideal blend of high performance, low power consumption, and enhanced graphics capabilities. This microcontroller is part of the STM32L4 series, which is renowned for its efficiency and is particularly suited for use in portable electronics, IoT devices, and smart sensors, among other applications.

Key Features

  • Core: ARM® Cortex®-M4 with Floating Point Unit (FPU) and DSP instructions, running at up to 120 MHz.
  • Memory: Generous memory provision with up to 2 Mbytes of Flash memory and 640 Kbytes of SRAM.
  • Graphics Support: Chrom-ART Accelerator™ for enhanced graphics performance, along with an LCD-TFT controller supporting up to XGA resolution.
  • Energy Efficiency: Multiple power-saving modes, including a low-power run mode and a shutdown mode with a battery-operated RTC.
  • Rich Connectivity: A wide range of I/Os and peripherals, including USB OTG, SPI, I2C, USART, and CAN interfaces.
  • Advanced Security: Features such as a True Random Number Generator (TRNG), hardware public key accelerator (PKA), and AES-256 cryptographic hardware acceleration.
  • Package: Supplied in a UFBGA169 package, offering a compact footprint for space-constrained applications.

Applications

The STM32L4R9ZIY6PTR is versatile enough to be used across a broad spectrum of applications. Its robust feature set makes it an excellent choice for:

  • Smart wearables and personal medical devices
  • Industrial controls and automation systems
  • Smart home and building automation
  • IoT devices with graphical user interfaces
  • Energy management systems

Development Support

Developers can take advantage of the comprehensive development ecosystem provided by STMicroelectronics, including the STM32Cube software suite, which offers a HAL library, middleware solutions, and a wide range of software examples. Additionally, the microcontroller is supported by a variety of development boards and kits, simplifying the prototyping and development process.

The STM32L4R9ZIY6PTR is a testament to STMicroelectronics' commitment to delivering high-performance microcontrollers that push the boundaries of efficiency and functionality, suitable for demanding applications where both performance and power conservation are crucial.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2729 $50.9103
17+ $5.9675 $101.4475
26+ $5.7810 $150.3060
36+ $5.5945 $201.4020
47+ $5.4080 $254.1760
62+ $4.8486 $300.6132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess