EN
  • EN
  • DE

PIC16F1527T-I/PT

Part No PIC16F1527T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 64TQFP / PIC series Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 54
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
RAM Size 1.5K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 30x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC16F1527
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16F1527T-I/PT-ND,PIC16F1527T-I/PTCT,PIC16F1527T-I/PTDKR,PIC16F1527T-I/PTTR
Standard Package 1,200
Win Source Part Number 994271-PIC16F1527T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16F1527T-I/PT CAD Model

Description

Microchip Technology's PIC16F1527T-I/PT Microcontroller

The PIC16F1527T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This MCU is part of the renowned PIC16F family, known for their robustness, versatility, and efficacy in managing complex tasks in electronic circuits. With its advanced features and capabilities, the PIC16F1527T-I/PT stands out as an excellent choice for designers looking to develop sophisticated and power-efficient products.

At the heart of the PIC16F1527T-I/PT lies a powerful 8-bit processor that operates at a maximum speed of 32 MHz. This processor is coupled with 14 KB of flash memory, providing ample space for application code, and 1 KB of RAM for data storage. The device operates on a voltage range of 2.3V to 5.5V, making it suitable for battery-powered and low-power applications.

The MCU features a rich set of peripherals that include two Enhanced Universal Synchronous Asynchronous Receiver Transmitters (EUSARTs), which facilitate serial communication with other devices. It also boasts two Master Synchronous Serial Port (MSSP) modules supporting both SPI and I2C communication protocols, allowing for easy integration with sensors, memory modules, and other ICs.

The PIC16F1527T-I/PT is equipped with a 10-bit Analog-to-Digital Converter (ADC) with up to 35 channels, providing precise analog signal measurement capabilities. Its Capture/Compare/PWM (CCP) modules and Complementary Output Generator (COG) modules enable sophisticated control over motors and other actuators, making it ideal for industrial control systems and automation.

This MCU also includes multiple timers, a variety of interrupt capabilities, and an array of I/O ports for comprehensive device control and interfacing. The TQFP-64 package ensures a compact footprint on the PCB, while the extended temperature range of -40°C to +125°C guarantees reliable operation in harsh environments.

With its extensive feature set, the PIC16F1527T-I/PT is a perfect solution for developers who require a compact, yet powerful microcontroller for their applications in fields such as consumer electronics, automotive systems, industrial automation, and Internet of Things (IoT) devices.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4154 $54.1540
23+ $4.4434 $102.1982
35+ $4.3045 $150.6575
49+ $4.1657 $204.1193
63+ $4.0268 $253.6884
84+ $3.6103 $303.2652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 673 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess