Product Overview: PIC16F1503-I/SL
The PIC16F1503-I/SL is a high-performance, 8-bit microcontroller from the renowned manufacturer Microchip Technology. This compact yet powerful MCU is part of Microchip's extensive PIC16F family, known for its versatility and ease of use in a variety of electronic applications. The PIC16F1503-I/SL is designed to cater to a wide range of projects, from simple consumer electronics to sophisticated industrial control systems.
Key Features
- Enhanced Mid-range Core: With 49 Instructions, 16 Stack Levels, and 41% fewer instructions than the original PIC16, the PIC16F1503-I/SL offers a more efficient operation.
- Program Memory: It comes with 3.5 KB of flash memory, which is ideal for storing application code.
- RAM/EEPROM: The device includes 128 bytes of RAM and 256 bytes of EEPROM for data storage.
- I/O Pins: The microcontroller features 6 I/O pins, providing flexibility in interfacing with external components.
- Integrated Peripherals: It boasts a range of built-in peripherals, including an ADC, comparators, and PWM modules, which simplify design and save space.
- Speed: With an operating speed of up to 20 MHz, the PIC16F1503-I/SL ensures swift processing and response times.
- Temperature Range: This microcontroller operates over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
- Power Management: The device features a wide operating voltage range of 2.0V to 5.5V, along with power-saving modes for energy-efficient operation.
Applications
The PIC16F1503-I/SL is designed for adaptability, making it an ideal choice for applications such as:
- Automotive systems
- Consumer electronics
- Industrial automation
- Medical devices
- Internet of Things (IoT) devices
Package and Quality
Encased in a 14-pin SOIC package, the PIC16F1503-I/SL offers a compact form factor suitable for space-constrained applications. Microchip Technology's commitment to quality ensures that each microcontroller meets high standards of reliability and performance.
Whether you're a hobbyist or a professional engineer, the PIC16F1503-I/SL offers a blend of power, efficiency, and versatility that can bring your innovative ideas to life.