EN
  • EN
  • DE

PIC16F1509T-I/ML

Part No PIC16F1509T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel (TR)
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 12x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number PIC16F1509
Standard Package 3,300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264362-PIC16F1509T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F1509T-I/ML CAD Model

Description

Microchip Technology's PIC16F1509T-I/ML Microcontroller

The PIC16F1509T-I/ML is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to cater to a broad range of applications. This particular model is part of the expansive PIC16F family, known for its versatility and reliability in embedded systems.

Key Features

  • Core: The MCU features a PIC core with a 16-bit instruction set, ensuring efficient operation with a maximum CPU speed of 20MHz. This core provides the perfect balance between power consumption and processing capability, making it ideal for battery-powered or power-sensitive applications.
  • Memory: It boasts 14KB of flash memory, which is ample space for storing application code, and 512 bytes of EEPROM for data storage that requires read/write cycles. Additionally, it comes with 512 bytes of RAM, facilitating smooth and efficient data processing.
  • I/O Pins: The device is equipped with 17 I/O pins, giving developers the flexibility to connect a wide array of peripherals and components. This makes it suitable for complex projects that require multiple inputs and outputs.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC with up to 17 channels allows for precise conversion of analog signals to digital, enabling the MCU to interface with analog sensors and other input devices.
  • Communication Peripherals: The PIC16F1509T-I/ML supports various communication protocols, including I2C, SPI, and UART, providing designers with options for serial communication with other devices.
  • Temperature Range: This microcontroller operates within an extended temperature range of -40°C to +85°C, ensuring reliability and performance under harsh environmental conditions.

Packaging and Power Management

The microcontroller comes in a 28-pin QFN package, which is known for its small footprint and excellent thermal performance. With features like Power-Saving Sleep mode, Power-on Reset (POR), and Brown-out Reset (BOR), the PIC16F1509T-I/ML ensures efficient power management for applications that require minimal power consumption.

Applications

With its robust feature set and flexible I/O options, the PIC16F1509T-I/ML is well-suited for a variety of applications, including industrial control systems, automotive electronics, consumer electronics, and Internet of Things (IoT) devices. Its programmability and integration features make it an ideal choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9589 $51.4657
31+ $3.2483 $100.6973
48+ $3.1468 $151.0464
66+ $3.0453 $200.9898
85+ $2.9438 $250.2230
114+ $2.6393 $300.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,581 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess